EN
  • EN
  • DE

HV2707T-C/R8X

Part No HV2707T-C/R8X
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description 16-CH 200V NO HV BIAS SWITCH (SP / Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Tape & Reel
Applications Ultrasound
Switch Circuit SPST
Number of Channels 16
On-State Resistance (Max) 23Ohm
Voltage - Supply, Single (V+) 4.5V ~ 6.3V
-3db Bandwidth 100MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number HV2707
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342702-HV2707T-C/R8X
Ultra Librarian 3D Model Ultra Librarian HV2707T-C/R8X CAD Model

Description

Microchip Technology HV2707T-C/R8X Product Overview

The HV2707T-C/R8X is a high-performance, low-voltage serial to high-voltage parallel converter with push-pull outputs, designed and produced by Microchip Technology. This device is tailored for use in applications that require high-voltage switching controlled by a low-voltage signal, such as medical ultrasound imaging, piezoelectric transducer drivers, and other multiplexed applications.

Key Features

  • High-Voltage Outputs: The HV2707T-C/R8X is capable of providing high-voltage outputs up to +/-100V, making it suitable for driving capacitive loads in demanding environments.
  • Low-Voltage Logic Interface: It operates with a low-voltage logic interface that ranges from 1.8V to 5V, ensuring compatibility with a wide range of microcontrollers and digital systems.
  • High-Speed Operation: The device supports high-speed operation, which is essential for applications that require rapid switching, such as ultrasound imaging.
  • Integrated Bleed Resistors: Integrated bleed resistors on the high-voltage outputs help discharge residual voltage on capacitive loads, ensuring safety and reliability in operation.
  • CMOS Technology: Fabricated with CMOS technology, the HV2707T-C/R8X offers reduced power consumption and enhanced performance.

Package and Quality

The HV2707T-C/R8X comes in a compact package that is engineered for space-constrained applications. The robust design of the package ensures that the device can withstand the rigors of high-voltage operation while maintaining a small footprint.

Applications

This high-voltage driver is versatile and can be used in a variety of applications, including:

  • Medical Ultrasound Imaging
  • Piezoelectric Transducer Drivers
  • Printed Circuit Board (PCB) Testing and Inkjet Printing
  • Non-Destructive Testing Equipment

Conclusion

Microchip Technology's HV2707T-C/R8X is an exceptional choice for engineers and designers looking for a reliable and efficient solution to interface low-voltage logic with high-voltage outputs. Its integration of advanced features ensures high performance and ease of use in a variety of high-voltage switching applications.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.7350 $50.7350
3+ $41.6287 $124.8861
4+ $40.3278 $161.3112
6+ $39.0269 $234.1614
7+ $37.7260 $264.0820
9+ $33.8233 $304.4097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess