EN
  • EN
  • DE

CAV24C128WE-GT3

Part No CAV24C128WE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 128KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAV24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names CAV24C128WE-GT3OSDKR,CAV24C128WE-GT3OSCT,CAV24C128WE-GT3-ND,2156-CAV24C128WE-GT3-OS,CAV24C128WE-GT3OSTR,ONSONSCAV24C128WE-GT3
Standard Package 3,000
Win Source Part Number 1206758-CAV24C128WE-GT3
Ultra Librarian 3D Model Ultra Librarian CAV24C128WE-GT3 CAD Model

Description

Product Overview: CAV24C128WE-GT3 from ON Semiconductor

The CAV24C128WE-GT3 is a high-performance, 128-Kbit Serial EEPROM device from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to offer a reliable and flexible data storage solution for a wide array of applications, ranging from consumer electronics to industrial automation systems.

This EEPROM device operates over a voltage range of 2.5V to 5.5V, making it suitable for various operating conditions and compatible with many microcontrollers and digital systems. It utilizes the popular I²C (Inter-Integrated Circuit) bus interface, which allows for easy integration into existing designs and facilitates communication with most microprocessors and microcontrollers.

Key Features:

  • 128-Kbit (16,384 x 8) memory size for ample storage capacity.
  • I²C serial interface for straightforward integration and multi-device bus capability.
  • Wide voltage range (2.5V to 5.5V) for flexible power requirements.
  • Write cycle time of 5 ms (typical) for efficient data management.
  • More than 1 million write cycles per byte for exceptional endurance.
  • Data retention of over 100 years, ensuring long-term data integrity.
  • Operating temperature range from -40°C to +85°C, suitable for harsh environments.
  • 8-pin TSSOP package for a compact footprint on PCBs.

Applications:

The versatility of the CAV24C128WE-GT3 makes it an ideal choice for various applications, including but not limited to:

  • Consumer electronics such as smart appliances, wearables, and gaming devices.
  • Industrial control systems requiring non-volatile memory for configuration and data logging.
  • Automotive systems for storing user settings and error codes.
  • Medical devices where reliable data storage is crucial for device functionality.
  • Telecommunications equipment needing robust and persistent memory storage.

With its robust design, high reliability, and compatibility with serial communication protocols, the CAV24C128WE-GT3 from ON Semiconductor is a top-tier choice for designers looking to add non-volatile memory to their next project.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6539 $52.3120
190+ $0.5366 $101.9540
290+ $0.5198 $150.7420
400+ $0.5030 $201.2000
515+ $0.4863 $250.4445
690+ $0.4360 $300.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,383 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess