EN
  • EN
  • DE

MCIMX6QP7CVT8AA

Part No MCIMX6QP7CVT8AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6QP 800MHZ 624FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 4 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3L, DDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Manufacturer Package 624-FBGA, FCBGA
Supplier Device Package 624-FCBGA (21x21)
Additional Interfaces CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 711166-MCIMX6QP7CVT8AA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX6QP7CVT8AA CAD Model

Description

The MCIMX6QP7CVT8AA is a high-performance, power-efficient processor from NXP Semiconductors, designed to cater to the evolving needs of the embedded electronics market. This processor is part of the i.MX 6QuadPlus family, which is known for its exceptional multimedia, graphics, and high-level processing capabilities, making it an ideal choice for a wide range of applications.

Key Features

  • Advanced ARM Cortex-A9 Core: The processor features a quad-core ARM Cortex-A9 architecture that can clock up to 1.2 GHz, delivering the computational power required for complex tasks.
  • Enhanced Graphics: With an integrated Vivante GC2000+ GPU, the MCIMX6QP7CVT8AA offers superior 3D graphics performance, which is perfect for applications that require high-quality visual rendering.
  • High-Performance Multimedia: It supports full HD video processing, dual-stream 1080p decode and encode, and 3D video playback, making it a powerhouse for multimedia applications.
  • Energy Efficient: Despite its robust performance capabilities, this processor is designed with energy efficiency in mind, suitable for portable devices where power consumption is a critical consideration.
  • Connectivity: The processor boasts a range of connectivity options, including dual CAN, PCIe, multiple USB ports, and Gigabit Ethernet, providing versatile networking solutions.
  • Memory Interface: It comes with a 64-bit DDR3/LVDDR3/LPDDR2 memory interface, ensuring fast data transfer and ample bandwidth for memory-intensive operations.

Applications

The MCIMX6QP7CVT8AA is suitable for a diverse array of applications, such as:

  • Advanced Industrial Control
  • Automotive Infotainment Systems
  • Smart Home Automation
  • High-End Wearable Computing Devices
  • Interactive Point-of-Sale Kiosks
  • High-Resolution Digital Signage

This processor is designed to meet the needs of developers and manufacturers who demand high-performance, scalable, and versatile solutions for their next-generation devices. With its robust feature set and NXP's commitment to quality, the MCIMX6QP7CVT8AA stands out as a top-tier component for innovative electronics design.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess