EN
  • EN
  • DE
  • IT

DS5000T-8-12

Part No DS5000T-8-12
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description DS5000 SOFT MCU MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series DS500x
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type NVSRAM
Voltage - Supply (Vcc/Vdd) 4.75V ~ 5.25V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP Module (0.610", 15.495mm)
Supplier Device Package 40-EDIP
Base Product Number DS5000
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 917460-DS5000T-8-12
Ultra Librarian 3D Model Ultra Librarian DS5000T-8-12 CAD Model

Description

Maxim Integrated DS5000T-8-12 Secure Microcontroller

The Maxim Integrated DS5000T-8-12 is a highly secure, soft microcontroller module that integrates memory and a microprocessor within a single chip. This robust product is designed to provide an optimal solution for applications that require stringent security measures, such as financial systems, access control, and secure communications.

Key Features:

  • High Security: The DS5000T-8-12 features a patented nonvolatile memory technology, making it virtually impossible to hack or reverse-engineer. This ensures the protection of sensitive data and intellectual property.
  • Flexible Memory: With its unique partitioning capabilities, the DS5000T-8-12 allows for up to 32KB of user-programmable nonvolatile memory, providing flexibility and convenience in application development.
  • Speed and Performance: Operating at 8 MHz, this secure microcontroller ensures swift data processing and efficient performance for demanding applications.
  • Extended Temperature Range: The DS5000T-8-12 is designed to perform reliably in extreme conditions, with an operating temperature range of -40°C to +85°C, making it suitable for industrial environments.

Product Applications:

The DS5000T-8-12 is ideal for a variety of applications, including:

  • Point-of-Sale (POS) terminals
  • Secure data storage
  • Smart cards and identification systems
  • Industrial control systems

Technical Specifications:

Parameter Value Clock Frequency 8 MHz Nonvolatile Memory Up to 32KB Operating Temperature -40°C to +85°C Package Type Module

Maxim Integrated's DS5000T-8-12 secure microcontroller is the go-to choice for developers seeking a combination of security, flexibility, and reliability in their embedded systems. Its advanced features ensure that it can meet the requirements of the most security-sensitive applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess