EN
  • EN
  • DE

HV2607T-C/R8X

Part No HV2607T-C/R8X
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description 16-CH 200V NO HV BIAS SWITCH SPS / Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Tape & Reel
Applications Ultrasound
Switch Circuit SPST
Number of Channels 16
On-State Resistance (Max) 23Ohm
Voltage - Supply, Single (V+) 4.5V ~ 6.3V
-3db Bandwidth 100MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number HV2607
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342705-HV2607T-C/R8X
Ultra Librarian 3D Model Ultra Librarian HV2607T-C/R8X CAD Model

Description

Microchip Technology's HV2607T-C/R8X High-Voltage Analog Switch

The HV2607T-C/R8X is a state-of-the-art high-voltage analog switch designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's portfolio of high-voltage interface products and is optimized for use in applications that require the routing of high-voltage signals and low charge injection.

Key Features

  • High-Voltage Operation: The HV2607T-C/R8X is capable of handling high-voltage analog signals up to 240V peak-to-peak (Vpp) in a compact package. This makes it suitable for a variety of demanding applications, including medical ultrasound imaging, piezoelectric transducer drivers, and other high-voltage signal processing tasks.
  • Low Charge Injection: With its low charge injection design, the HV2607T-C/R8X minimizes signal distortion, ensuring high-fidelity signal routing and switching. This feature is critical in applications where signal integrity is paramount.
  • Low On-Resistance: The device boasts a low on-resistance, which translates to better signal quality and lower power loss when the switch is in the "on" state.
  • Multiple Channels: The HV2607T-C/R8X includes 16 independent channels, providing flexibility and scalability for system design. This allows for multiple high-voltage signals to be controlled simultaneously.
  • CMOS Compatible: The switch logic is CMOS compatible, which enables easy integration with existing low-voltage digital logic circuits.

Applications

The HV2607T-C/R8X is ideal for a variety of applications that require high-voltage switching capabilities. Some common use cases include:

  • Medical Ultrasound Imaging
  • Non-destructive Testing Equipment
  • Printed Circuit Board Testing
  • Industrial Process Controls
  • Piezoelectric Transducer Drivers

Package and Availability

The HV2607T-C/R8X is available in a compact, surface-mount package that is designed to meet the space constraints of modern electronic systems. This product is available through Microchip Technology's sales channels, and detailed datasheets, application notes, and additional support are provided to ensure seamless integration into your design.

With its robust feature set, the HV2607T-C/R8X from Microchip Technology represents an excellent choice for designers looking to implement high-voltage switching in their next project.

You May Also Be Interested in

Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.6797 $50.6797
3+ $41.5833 $124.7499
4+ $40.2839 $161.1356
6+ $38.9844 $233.9064
7+ $37.6849 $263.7943
9+ $33.7865 $304.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess