EN
  • EN
  • DE

HCS500-I/SM

Part No HCS500-I/SM
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING DECODER 8SOIJ / Code Hopping Decoder 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Not Verified
Type Code Hopping Decoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number HCS500
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 142190-HCS500-I/SM
Ultra Librarian 3D Model Ultra Librarian HCS500-I/SM CAD Model

Description

Microchip Technology's HCS500-I/SM: A Secure KeeLoq Code Hopping Encoder

The HCS500-I/SM from Microchip Technology is a sophisticated code hopping encoder designed for secure remote keyless entry (RKE) and access control systems. Utilizing Microchip's patented KeeLoq technology, the HCS500-I/SM offers an exceptional level of security through its encryption algorithms, which are highly resistant to code scanning and duplication attacks.

This compact, surface-mountable device is tailored for use in automotive and home security applications, where the integrity and security of the communication between transmitters and receivers are of paramount importance. The HCS500-I/SM is capable of generating unique transmission codes that prevent replay attacks, as each code can only be used once, thereby ensuring secure access every time.

Key Features of the HCS500-I/SM include:

  • Code Hopping Capability: Each activation transmits a unique code, making it nearly impossible for potential intruders to intercept and reuse transmission codes.
  • EEPROM Memory: Integrated EEPROM allows for secure storage of cryptographic keys and configuration data, which are essential for maintaining system integrity.
  • Low Power Consumption: Designed for battery-operated devices, the HCS500-I/SM is optimized for low power consumption, extending the life of remote control batteries.
  • Versatile Programming Options: Users can program the device's EEPROM through a variety of methods, including using a master key or via a serial interface, offering flexibility in deployment and maintenance.
  • Secure Synchronization: The encoder ensures that the transmitter and receiver remain in sync, even in the event of missed or unsent transmissions, thereby enhancing security.

The HCS500-I/SM operates over a wide voltage range and is built to withstand the rigors of daily use, making it a reliable choice for manufacturers of security-conscious products. Its small form factor and ease of integration into existing systems make it an excellent choice for designers looking to enhance the security features of their RKE or access control solutions.

Overall, Microchip's HCS500-I/SM represents a robust and secure solution for modern security applications, providing peace of mind to both manufacturers and end-users through its advanced code hopping technology and encryption protocols.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess