EN
  • EN
  • DE

MAX924ESE

Part No MAX924ESE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP QUAD LOW PWR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Voltage Reference CMOS, TTL 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX924
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882628-MAX924ESE
Ultra Librarian 3D Model Ultra Librarian MAX924ESE CAD Model

Description

Maxim Integrated MAX924ESE - Low-Power, Quad Voltage Comparator

The MAX924ESE is a high-performance, low-power quad voltage comparator designed by Maxim Integrated to provide a reliable solution for a wide range of precision voltage comparison applications. This device is particularly suitable for battery-powered systems, owing to its low power consumption and wide supply voltage range.

One of the key features of the MAX924ESE is its low operating voltage range, which spans from 2.5V to 11V, or ±1.25V to ±5.5V for dual supplies. This makes it versatile for use in both single and dual supply operations. Additionally, the comparator has a low quiescent current of just 7μA per comparator, which is ideal for power-sensitive designs where battery life is critical.

The MAX924ESE offers a fast response time with a propagation delay of typically 7µs, ensuring rapid signal processing for real-time applications. This is complemented by its integrated output latch function, which provides a hold feature for the comparator output, allowing for more flexible timing operations.

This device features four independent voltage comparators in a single 16-pin narrow SO package, making it a space-efficient choice for designs where PCB real estate is at a premium. Each comparator is designed with a separate input and output, providing designers with the flexibility to configure each comparator independently for their specific application needs.

The MAX924ESE also boasts a wide input common-mode range that extends from the negative supply rail to within 1.3V of the positive supply, providing increased design flexibility. Furthermore, its TTL/CMOS-compatible outputs ensure easy interfacing with logic systems, making it suitable for a variety of digital applications.

Typical applications for the MAX924ESE include threshold detectors, window comparators, line receivers, and oscillator circuits. Its robust design, combined with Maxim Integrated's reputation for quality, makes the MAX924ESE a reliable choice for engineers looking to incorporate precise voltage comparison capabilities into their electronic designs.

With its combination of low power consumption, wide voltage range, quick response time, and compact packaging, the MAX924ESE from Maxim Integrated stands out as a versatile and efficient solution for a multitude of comparison applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess