EN
  • EN
  • DE

DSPIC33FJ09GS302-E/MM

Part No DSPIC33FJ09GS302-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 9KB FLASH 28QFN / MCU 16-bit dsPIC RISC 9KB Flash 3.3V Automotive 28-Pin QFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 9KB (3K x 24)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b, D/A 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN-S (6x6)
Win Source Part Number 773527-DSPIC33FJ09GS302-E/MM
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ09GS302
Introduction Date August 21, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ09GS302-E/MM CAD Model

Description

Microchip Technology's DSPIC33FJ09GS302-E/MM Digital Signal Controller

The DSPIC33FJ09GS302-E/MM from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of microcontrollers with the digital signal processing capabilities of DSPs to offer an optimal solution for embedded applications requiring sophisticated algorithms and control systems. This compact and versatile DSC is designed for applications that demand low power consumption, small form factor, and advanced features to drive innovation in the power management and digital control markets.

Key Features

  • Processing Core: The DSPIC33FJ09GS302-E/MM is built around a 16-bit dsPIC33F core that can run at up to 40 MIPS, providing the computational power needed for complex algorithms and real-time processing.
  • Memory: This DSC comes with 9 KB of Flash memory and 1 KB of RAM, which is sufficient for small to medium-sized applications. The on-chip memory ensures fast access times and reliable operation.
  • Digital Signal Processing: With its DSP engine, the device is capable of executing digital filters, FFTs, and other signal processing functions efficiently, making it ideal for applications such as motor control, power supplies, and sensor processing.
  • Peripherals: A range of integrated peripherals, including ADCs, PWM outputs, and communication interfaces such as I2C, SPI, and UART, provide the flexibility to interface with various external components and sensors.
  • Power Management: The DSC features advanced power management options that help to reduce energy consumption in power-sensitive applications.
  • Packaging: The DSPIC33FJ09GS302-E/MM is available in a 28-pin QFN package, which offers a compact footprint for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in harsh environments.

Applications

The DSPIC33FJ09GS302-E/MM is ideal for a variety of applications, including:

  • Advanced motor control systems
  • Power supply and power management
  • LED lighting systems
  • Industrial control systems
  • Embedded audio applications
  • Automotive and transportation

With its combination of performance, integrated features, and compact packaging, the DSPIC33FJ09GS302-E/MM from Microchip Technology is a powerful choice for designers looking to create efficient and innovative embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 544 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess