EN
  • EN
  • DE

PIC16F1518-I/SP

Part No PIC16F1518-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16F1518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368821-PIC16F1518-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16F1518-I/SP CAD Model

Description

Microchip Technology's PIC16F1518-I/SP Microcontroller

The PIC16F1518-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded systems requiring a robust and versatile control solution. This MCU is part of the expansive PIC16F family, known for its exceptional ease of use and flexibility, making it an ideal choice for a wide range of applications including industrial control systems, automotive devices, consumer electronics, and more.

Key Features:

  • CPU: The device is built on a powerful 8-bit architecture that provides a perfect balance between speed and power consumption.
  • Memory: It comes with 7 KB of flash program memory and 512 bytes of RAM, ensuring sufficient space for complex programs and data handling.
  • I/O Pins: The MCU offers up to 18 I/O pins, giving developers ample flexibility to interface with various peripherals and sensors.
  • Timers: It includes versatile timer modules that can be used for timing and counting applications, contributing to the precise control of events and operations.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to convert analog signals into digital data for processing, suitable for sensor interfacing and real-time analysis.
  • Communication Interfaces: The PIC16F1518-I/SP supports multiple communication protocols, including I2C, SPI, and UART, enabling it to connect with other microcontrollers, computers, and various digital systems.

Additional Benefits:

This MCU operates within a wide voltage range of 2.0V to 5.5V, providing design flexibility for both low-power and standard applications. Its temperature range from -40°C to +85°C ensures reliable performance in harsh environments. The PIC16F1518-I/SP is also equipped with Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels and has an internal oscillator, which reduces the need for external components, saving space and cost. With its PDIP (Plastic Dual In-line Package), the microcontroller is easy to handle and integrate into through-hole PCB designs.

Applications:

The versatile nature of the PIC16F1518-I/SP makes it suitable for an array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Home appliances
  • Industrial automation
  • Medical devices

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9307 $51.0991
32+ $3.2252 $103.2064
49+ $3.1244 $153.0956
67+ $3.0236 $202.5812
86+ $2.9228 $251.3608
115+ $2.6205 $301.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess