EN
  • EN
  • DE

PIC16F1518-I/SO

Part No PIC16F1518-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC16F1518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889436-PIC16F1518-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1518-I/SO CAD Model

Description

Microchip Technology's PIC16F1518-I/SO Microcontroller

The PIC16F1518-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and reliability across various applications. This particular MCU is part of the expansive PIC16F family, which is well-suited for low-power and cost-sensitive applications requiring advanced communication and analog features.

Encased in a compact SOP (Small Outline Package), the PIC16F1518-I/SO offers a substantial amount of resources for diverse projects. With 28 pins, it provides ample room for interfacing with peripherals and other circuit components. The MCU operates at an industrial temperature range, ensuring stable performance under varying environmental conditions.

At the heart of this device is a powerful 8-bit processor with an enhanced Mid-range architecture. The processor is complemented by 16KB of flash memory, which is more than sufficient for storing complex programs and algorithms. Additionally, it boasts 1KB of RAM and 256 bytes of EEPROM, providing storage for volatile and non-volatile data, respectively.

The PIC16F1518-I/SO is equipped with an array of integrated features that facilitate robust system design, including:

  • 25 I/O pins: These versatile pins can be configured for various digital input or output functions, enhancing the MCU's adaptability.
  • 12-bit Analog-to-Digital Converter (ADC): With up to 17 channels, this ADC provides precise analog signal measurement, ideal for sensor interfacing and real-time data acquisition.
  • Two Comparators: These allow for quick analog signal comparison, useful in control systems and monitoring applications.
  • Two PWM modules: With these Pulse Width Modulation modules, the MCU can easily manage motor control and LED dimming functionalities.
  • EUSART and SPI/I2C communication: The Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) and the Serial Peripheral Interface (SPI)/Inter-Integrated Circuit (I2C) modules enable seamless data exchange with other devices, crucial for IoT and networked systems.

Furthermore, the PIC16F1518-I/SO is designed with power-saving features like Power-Saving Sleep mode, which dramatically reduces power consumption when the device is idle, making it an excellent choice for battery-operated and portable applications.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16F1518-I/SO microcontroller offers a balanced combination of performance, power efficiency, and feature integration to meet the demands of your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1726 $50.7616
39+ $2.6032 $101.5248
60+ $2.5218 $151.3080
82+ $2.4405 $200.1210
106+ $2.3591 $250.0646
142+ $2.1151 $300.3442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,730 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess