EN
  • EN
  • DE

TEF6617T/V1,518

Part No TEF6617T/V1,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC CAR RADIO SGL CHIP 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Modulation or Protocol AM, FM, RDS
Applications AM/FM Radio Receiver
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 8.5V
Case / Package 32-SO
Win Source Part Number 1106789-TEF6617T/V1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEF6617T/V1,518 CAD Model

Description

Introducing the TEF6617T/V1,518, a cutting-edge car radio tuner integrated circuit (IC) from the renowned semiconductor manufacturer, NXP Semiconductors. This high-performance IC is designed to elevate the in-car audio experience with its advanced features and robust performance.

Key Features

  • FM/AM Reception: The TEF6617T/V1,518 is capable of receiving both FM and AM signals, ensuring comprehensive coverage of radio broadcasts. With high sensitivity and selectivity, it delivers clear audio quality even in areas with weak signal reception.
  • Integrated Amplifier: This IC comes with an integrated low-noise amplifier, providing a pristine audio signal with minimal distortion, which is essential for a high-quality listening experience.
  • Advanced Noise Suppression: Equipped with sophisticated noise suppression technology, the TEF6617T/V1,518 reduces interference from the vehicle's electrical system and external sources, resulting in a crisp and clear sound.
  • Compact Design: The compact form factor of this IC makes it an ideal choice for space-constrained automotive environments, allowing for efficient utilization of the available space within the vehicle's dashboard.

Technical Specifications

The TEF6617T/V1,518 operates over a wide voltage range and is designed to be compatible with most automotive power systems. It features a robust design that is resistant to the harsh conditions typically found in automotive environments, such as temperature extremes and vibrations.

Applications

Suitable for a variety of automotive applications, the TEF6617T/V1,518 is perfect for car manufacturers and aftermarket audio system providers looking to integrate a reliable and high-quality radio tuner into their products. Whether it's for a budget-friendly car radio or a high-end infotainment system, this IC can cater to a broad spectrum of audio needs.

Why Choose TEF6617T/V1,518?

With its combination of performance, integration, and quality, the TEF6617T/V1,518 from NXP stands out as a top choice for automotive radio solutions. By choosing this IC, manufacturers can ensure their products deliver superior radio reception and audio quality, enhancing the overall driving experience for their customers.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess