EN
  • EN
  • DE

ATR4262M1-PLQW

Part No ATR4262M1-PLQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Frequency AM, FM, WB
Modulation or Protocol AM, FM
Applications Broadcast, Consoles, Receivers
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 8V ~ 10V
Temperature Range - Operating -40°C ~ 90°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342560-ATR4262M1-PLQW
Ultra Librarian 3D Model Ultra Librarian ATR4262M1-PLQW CAD Model

Description

The ATR4262M1-PLQW is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is designed to cater to a wide range of applications, offering both versatility and reliability for designers and engineers.

Key Features

  • High Integration: The ATR4262M1-PLQW integrates multiple functionalities, reducing the need for additional components and simplifying the design process.
  • Low Power Consumption: Engineered for efficiency, this product ensures minimal power usage, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Performance: With its sturdy design, the ATR4262M1-PLQW operates reliably in various environmental conditions, ensuring consistent performance.
  • Connectivity: This product supports a range of communication protocols, enabling easy integration into existing systems and facilitating data transfer.

Applications

The versatility of the ATR4262M1-PLQW allows it to be used across various industries and applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

The ATR4262M1-PLQW boasts an array of technical specifications that make it a top choice for professionals seeking a reliable and high-performance component:

  • Package: The product comes in a PLQW package, known for its compact footprint and suitability for space-constrained applications.
  • Quality Assurance: Microchip Technology's commitment to quality ensures that each ATR4262M1-PLQW meets rigorous industry standards.

Support and Resources

Microchip Technology provides comprehensive support and resources for the ATR4262M1-PLQW, including detailed datasheets, application notes, and customer service to assist with any technical inquiries.

You May Also Be Interested in

STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess