EN
  • EN
  • DE

ATA5760N3-TGQY

Part No ATA5760N3-TGQY
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RCVR ASK/FSK 868MHZ 20SOIC / RF Receiver ASK/FSK 5V Automotive 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 868MHz
Sensitivity -110dBm
Data Rate (Maximum) 10 kBaud
Modulation or Protocol ASK, FSK
Applications Telemetering and Security Systems
Current - Receiving 7.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 769125-ATA5760N3-TGQY
Popularity Medium
Supply and Demand Status Balance
Family Name ATA5760N3
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Germany, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATA5760N3-TGQY CAD Model

Description

The ATA5760N3-TGQY is a high-performance, low-power RF transmitter developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is designed to meet the stringent requirements of automotive and industrial wireless applications, providing a reliable and efficient solution for communication in the 300 MHz to 450 MHz frequency range.

Key Features

  • Frequency Range: Operates in the 300 MHz to 450 MHz frequency band, making it versatile for a variety of applications.
  • Modulation: Supports ASK and FSK modulation schemes, offering flexibility in the design of communication systems.
  • Output Power: Delivers an adjustable output power up to +10 dBm, ensuring robust signal transmission over distance.
  • Low Power Consumption: Designed with power efficiency in mind, making it ideal for battery-operated devices.
  • Integrated Features: Includes a fully integrated PLL synthesizer and power amplifier, reducing the need for external components and simplifying the design process.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability in harsh environments.
  • Package: Comes in a compact QFN package, optimizing board space in space-constrained applications.

Applications

The ATA5760N3-TGQY is suitable for a wide range of applications, including but not limited to:

  • Remote Keyless Entry (RKE) systems for vehicles
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless alarm and security systems
  • Industrial remote controls
  • Telemetry and home automation

Quality and Reliability

Microchip Technology is committed to providing high-quality products that meet the rigorous demands of the automotive industry. The ATA5760N3-TGQY is manufactured under strict quality control standards and is designed to perform reliably in a variety of conditions, ensuring consistent performance and longevity.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess