EN
  • EN
  • DE

TEA6848AH/V2S,518

Part No TEA6848AH/V2S,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TUNER CAR RADIO 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Modulation or Protocol AM, FM, WB
Applications AM/FM Radio Receiver
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 5V, 8.5V
Temperature Range - Operating -40°C to 85°C
Case / Package 80-LQFP (12x12)
Win Source Part Number 1106778-TEA6848AH/V2S,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6848AH/V2S,518 CAD Model

Description

TEA6848AH/V2S,518 - High-Performance Car Radio and Multimedia Tuner IC

The TEA6848AH/V2S,518 is a state-of-the-art tuner integrated circuit (IC) developed by NXP Semiconductors, designed specifically for use in car radios and multimedia systems. This advanced IC is engineered to provide exceptional reception quality and performance across a wide range of radio frequencies, ensuring a seamless audio experience for users on the move.

Key Features:

  • Multi-Band Support: The TEA6848AH/V2S,518 supports AM, FM, Weather Band, and Long Wave radio bands, offering comprehensive coverage for a variety of radio stations and broadcasts.
  • Integrated Signal Processing: Featuring advanced signal processing capabilities, this IC delivers improved sound clarity and reduces multipath interference commonly experienced in mobile environments.
  • Digital IF Filter: The digital intermediate frequency (IF) filter enhances selectivity and sensitivity, enabling better channel separation and consistent audio quality even in areas with high signal congestion.
  • Automatic Frequency Control: With automatic frequency control (AFC), the TEA6848AH/V2S,518 ensures that the tuner stays locked on to the strongest signal for optimal reception.
  • Low Noise Amplifier: The onboard low noise amplifier (LNA) minimizes the amount of noise introduced into the audio signal, resulting in a clearer and more enjoyable listening experience.

Applications:

The TEA6848AH/V2S,518 is ideal for a range of automotive entertainment systems, including:

  • Standard car radios
  • High-end multimedia systems
  • Navigation systems with integrated radio functionality

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability. The TEA6848AH/V2S,518 is built to meet the rigorous demands of the automotive industry, ensuring long-term performance and stability under a variety of conditions. The IC is available in a small-footprint package, making it suitable for integration into compact system designs without compromising on functionality.

With its advanced feature set and superior performance, the TEA6848AH/V2S,518 from NXP is the tuner of choice for automotive manufacturers looking to deliver a premium audio experience to their customers.

You May Also Be Interested in

STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess