Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 15A
Rds On (Maximum) at Id, Vgs 80mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 17nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds 600pF at 25V
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 060136-NDB4060L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NDB4060L CAD Model

Description

Product Overview: NDB4060L from ON Semiconductor

The NDB4060L is a state-of-the-art power MOSFET device designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust component is engineered to deliver high-efficiency power management and control across a wide range of applications.

Key Features

  • Low On-Resistance: The NDB4060L boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Switching Speed: Designed for fast switching applications, this power MOSFET minimizes switching losses, making it ideal for high-frequency power converters and other demanding environments.
  • Robust Thermal Performance: With an excellent thermal management design, the NDB4060L can sustain stable operation even under high temperature conditions, ensuring reliability and longevity.
  • Logic Level Gate Drive: The device can be driven by low-voltage logic signals, which simplifies the interface with microcontrollers and other logic-level devices.

Applications

The versatility of the NDB4060L makes it suitable for a diverse array of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Switch Mode Power Supplies (SMPS)
  • Battery Powered Circuits
  • Load Switching

Technical Specifications

The NDB4060L has a drain-to-source voltage (V<sub>DS) of 60V, and a continuous drain current (I<sub>D) of 7.7A at 25°C. Its gate threshold voltage (V<sub>GS(th)) is specified typically at 2.35V, making it compatible with TTL and CMOS logic levels.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NDB4060L is no exception. It is RoHS compliant and designed to meet the rigorous demands of the industrial and consumer electronics markets.

For detailed product specifications, technical documents, and application support, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Lattice Semiconductor Corporation
PanelLink Receiver | UXGA PANELLINK RECEIVER
Lowest to $59.4176
ECAD model for SII1161CTU
Lattice Semiconductor Corporation
Transmitter 2TX 64-Pin TQFP | 1.65GBPS 12BIT INTERFACE TX GP
Lowest to $32.5970
ECAD model for SII164CTG64
Silicon Labs
IC CLOCK CK505 DIFF PAIR 72QFN
Need more? Email Us
ECAD model for SL28647BLCT
Skyworks Solutions Inc.
1700 - 2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Base Station Applications | IC MIXER MCN SINGLE
Lowest to $40.1806
ECAD model for SKY73033-11
Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
ECAD model for 0805CS-122EJFS
Lattice Semiconductor Corporation
25-165MHZ DUAL, PANELLINK RX G-P
Lowest to $20.2801
ECAD model for SII163BCTG100
Central Semiconductor Corp
Trans JFET N-CH 7-Pin TO-78 / TRANSISTOR DUAL TO78
Need more? Email Us
ECAD model for 2N5912
FAIR-RITE PRODUCTS
CMC 5A 2LN 230 OHM SMD /
Lowest to $0.6769
ECAD model for 2744051447
Intel
IC FPGA 544 I/O 1152FBGA
Need more? Email Us
ECAD model for 5AGTFD3H3F35I3NAA

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention