Products specifications Report Issue?

Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1149390-6223912
Categories Markers
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6223912 CAD Model

Description

The 6223912 is a cable marker from TE Connectivity, designed for identifying wires and cables in various applications. These markers provide a durable and clear method for labeling, ensuring easy identification and maintenance of electrical systems. They are designed for quick and easy application, saving time and labor during installation.

Applications

  • Electrical wiring harnesses
  • Control panels
  • Telecommunication systems
  • Data cabling installations
  • Automotive wiring

Features

  • Pre-printed characters: Provides clear and legible markings.
  • Durable material: Resistant to abrasion, chemicals, and UV exposure.
  • Interlocking design: Ensures secure attachment to the wire or cable.
  • Flexible construction: Allows for easy installation in tight spaces.
  • Variety of sizes: Accommodates different wire and cable diameters.

Benefits

  • Simplified maintenance: Quick identification of wires reduces troubleshooting time.
  • Reduced errors: Clear markings minimize the risk of incorrect connections.
  • Enhanced safety: Proper labeling helps prevent accidents and ensures safe operation.
  • Improved organization: Provides a neat and professional appearance to wiring installations.
  • Long-lasting performance: Durable materials ensure markings remain legible over time.

Additional Details

The 6223912 cable marker is typically made from materials like nylon or PVC, which offer excellent resistance to environmental factors. The markers are available in various sizes to fit different cable diameters. They are designed with an interlocking mechanism or adhesive backing for secure attachment. The pre-printed characters are typically resistant to fading and smudging, ensuring long-term readability. These markers meet industry standards for labeling and identification.

You May Also Be Interested in

TE Connectivity
WIRE MARKER PUSH ON 6MM YELLOW / Wire Marker, Push On 0.24" L (6.0mm) Yellow Poly-Vinyl Chloride (PVC)
Need more? Email Us
ECAD model for EC6345-000
Panduit Corp
WIRE MARKER CBL TIE 44X89MM SILV / Wire Marker, Cable Tie 1.73" W x 3.50" L (44.0mm x 89.0mm) Silver Stainless Steel 304
Need more? Email Us
ECAD model for MT350W17-D-4HL
TE Connectivity
TWTMS-1/4-NO.11-4-CS5004 / White Heat Shrinkable Label 0.25" W (6.4mm)
Need more? Email Us
ECAD model for TWTMS-1/4-NO.11-4-CS5004
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD03W-2
TE Connectivity
Cable Accessories Marker White Reel
Need more? Email Us
ECAD model for 6183927
Brady Corporation
HEAT SHRINK TUBING / Blue Heat Shrinkable Label 0.25" W x 1.08" Dia (6.4mm x 27.4mm); Cable O.D. 0.09" ~ 0.22" (2.4mm ~ 5.5mm)
Need more? Email Us
ECAD model for PS-C-250-BL
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
ECAD model for ZHD-SCE-1K-4.8-50-S1-4
TE Connectivity
Wire Marker, Push On 0.18" L (4.5mm) Black Poly-Vinyl Chloride (PVC)
Need more? Email Us
ECAD model for 5801000
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD12W-A

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention