Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Frequency 1.561GHz, 1.575GHz
Sensitivity -163dBm
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications GPS
Data Interface I2C, UART
Antenna Connector Not Included
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SMD Module
Base Product Number TESEO
Standard Package 120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8526.91.0020
Win Source Part Number 1339586-TESEO-VIC3DA
Ultra Librarian 3D Model Ultra Librarian TESEO-VIC3DA CAD Model

Description

Introducing the TESEO-VIC3DA Module from STMicroelectronics

The TESEO-VIC3DA from STMicroelectronics is a cutting-edge positioning module that offers a high level of integration, designed to provide a comprehensive solution for advanced Global Navigation Satellite System (GNSS) applications. This versatile module is ideal for a wide range of applications, including automotive navigation systems, telematics, and fleet management, as well as personal navigation devices and drones.

At the heart of the TESEO-VIC3DA is STMicroelectronics' state-of-the-art TESEO III GNSS chipset, which supports multiple satellite navigation systems, including GPS, Glonass, BeiDou, and QZSS. This multi-constellation support ensures higher accuracy, faster time-to-first-fix (TTFF), and improved reliability in challenging environments, such as urban canyons or dense forests.

The module is equipped with an embedded 32-bit ARM Cortex-M3 microcontroller, offering users the flexibility to run their own applications directly on the module. This feature, combined with the module's low power consumption, makes it an excellent choice for battery-powered devices where efficiency is paramount.

Furthermore, the TESEO-VIC3DA boasts an integrated 6-axis MEMS sensor, combining a 3-axis accelerometer and a 3-axis gyroscope. This sensor fusion enhances the module's positioning accuracy and provides dead reckoning capabilities, which is particularly useful when satellite signals are temporarily unavailable.

For ease of integration, the module comes with a comprehensive set of interfaces, including UART, I2C, SPI, and CAN, allowing for seamless connectivity with a variety of peripherals and systems. The module also offers support for Assisted GNSS (A-GNSS) services, which can significantly improve performance in terms of speed and positioning accuracy.

The TESEO-VIC3DA is enclosed in a robust, compact package that is designed to withstand harsh environmental conditions, making it suitable for outdoor and industrial applications. With its advanced features and reliable performance, the TESEO-VIC3DA is a powerful solution for developers looking to incorporate precise positioning capabilities into their projects.

Choose the TESEO-VIC3DA for your next project and experience the precision and reliability that STMicroelectronics brings to satellite navigation technology.

You May Also Be Interested in

Microchip Technology
IC RCVR RF DATA CONTROL / RF Receiver ASK/FSK 5V Automotive 20-Pin SSOP
Need more? Email Us
ECAD model for ATA8204P3C-TKQY
Microchip Technology
IC RCVR/DATA DEMOD RF/IF 14SOIC
Lowest to $4.3879
ECAD model for MICRF001YM-TR
Microchip Technology
IC RCVR/DATA DEMOD RF/IF 14SOIC
Lowest to $2.8422
ECAD model for MICRF011BM
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
ECAD model for TESEO-LIV3FL
STMicroelectronics
RECEIVER W/PROCESSING TFBGA
Lowest to $7.5301
ECAD model for STA8088EXGA
Microchip Technology
IC GPS RCVR SGL ANTARIS4 96-BGA
Need more? Email Us
ECAD model for ATR0635-7KQY 88
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
ECAD model for SDB-8090EXG
NXP / Nexperia
IC FRONT END DGTL CARRAD 64HLQFP
Lowest to $10.0901
ECAD model for TEF6730HW/V1S,518
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
ECAD model for ATR4262M3-PLQW

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention