Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Applications 2-Channel I2C Multiplexer
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Mounting Type Surface Mount
Base Product Number PCA9543
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269732-PCA9543AD
Ultra Librarian 3D Model Ultra Librarian PCA9543AD CAD Model

Description

The PCA9543AD is a high-performance, low-voltage dual-channel I2C-bus switch with interrupt logic from Texas Instruments.

  • Operating Voltage: 2.3V to 5.5V
  • Interrupt Inputs: Two active-low interrupt inputs
  • Interrupt Output: One active-low interrupt output
  • Reset Input: Active-low reset input
  • RON Characteristic: Low RON
  • Quiescent Current: Incredibly low
  • SMBus Alert Response: Acknowledge feature
  • Hardware Addressing: Yes, enables up to four devices to share the same bus or SMBus segment
  • Package: 20-pin TSSOP (Thin Shrink Small Outline Package)
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
ECAD model for PCA9541APW/01,112
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
ECAD model for SAB82525H-V21
TE Connectivity
7 Connector Header, Male Pins Through Hole, Right Angle Blade Power
Need more? Email Us
ECAD model for 254020
New Japan Radio
Drivers 10ch/3L LCD Cntlr
Need more? Email Us
ECAD model for NJU6424AFG1-05
Texas Instruments
IC INTERFACE SPECIALIZED 14SOIC / 2-Channel I2C Multiplexer Interface 14-SOIC
Lowest to $0.7422
ECAD model for PCA9543AD
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
ECAD model for SAF3555HV/N151,557
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
ECAD model for 89HPES6T6G2ZCALGI8
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
ECAD model for PSD312B-90JI
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
ECAD model for UJA1075ATW/3V3,118

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7422 $51.9540
145+ $0.6952 $100.8040
225+ $0.6717 $151.1325
325+ $0.6247 $203.0275
420+ $0.6013 $252.5460
520+ $0.5778 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,247 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention