EN
  • EN
  • DE
  • IT

ATMXT2952T2-C2U

Part No ATMXT2952T2-C2U
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Standard Package 280 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 818043-ATMXT2952T2-C2U
Ultra Librarian 3D Model Ultra Librarian ATMXT2952T2-C2U CAD Model

Description

Microchip Technology ATMXT2952T2-C2U Touchscreen Controller

The ATMXT2952T2-C2U is a highly advanced touchscreen controller developed by Microchip Technology, designed to provide an unparalleled touch experience for a wide range of applications. This sophisticated controller is part of Microchip's maXTouch® T series, which is renowned for its superior performance in touch interface solutions.

With the integration of Microchip's latest maXTouch® technology, the ATMXT2952T2-C2U offers robust touch detection and precise finger tracking, ensuring smooth and responsive touch interactions. The controller's capability to support up to 32 simultaneous touches makes it an ideal choice for devices that require multi-finger gestures and advanced touch functionalities.

The ATMXT2952T2-C2U is designed to work with touchscreens up to 20 inches, catering to the needs of modern high-resolution displays. Its impressive noise immunity and moisture tolerance guarantee consistent touch performance in a variety of environments, whether it's a wet screen or a noisy electrical setting.

Security is a key feature of the ATMXT2952T2-C2U, as it incorporates Microchip's proprietary technology to prevent false touch detection and enhance the touch interface's reliability. Additionally, the controller is equipped with power conservation modes, making it a power-efficient solution for battery-operated devices.

For ease of integration, the ATMXT2952T2-C2U comes with a comprehensive development support system provided by Microchip. This includes software tools, reference designs, and technical documentation to assist developers in implementing the controller into their products swiftly and effectively. The controller's flexible communication interface supports I2C, SPI, and USB, allowing for seamless integration with a variety of microprocessors and microcontrollers.

In summary, the Microchip Technology ATMXT2952T2-C2U is an exceptional touchscreen controller that offers high touch sensitivity, multi-touch capability, and robust performance for an enhanced user interface experience. Its adaptability and support for large screens make it a top choice for designers looking to incorporate advanced touch features into their applications.

You May Also Be Interested in

Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.9547 $73.9547
2+ $60.6814 $121.3628
3+ $58.7849 $176.3547
5+ $56.8884 $284.4420
6+ $54.9919 $329.9514
8+ $49.3035 $394.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess