EN
  • EN
  • DE

IQS333-0-QFR

Part No IQS333-0-QFR
Manufacturer Azoteq (Pty) Ltd
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description 9 CH. CAPACITIVE TOUCH SENSOR FO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Azoteq (Pty) Ltd
Packaging Reel
Type Buttons, Slider, Wheel
Proximity Detection Yes
Number of Inputs 9
LED Driver Channels Up to 8
Interface I2C
Resolution 11 b
Supply Voltage (V) 1.8V ~ 3.6V
Current - Supply 360μA
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 32-QFN Exposed Pad
Supplier Device Package 32-VFQFN (5x5)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808860-IQS333-0-QFR
Ultra Librarian 3D Model Ultra Librarian IQS333-0-QFR CAD Model

Description

The IQS333-0-QFR is an electronic component manufactured by Azoteq (Pty) Ltd.

  • Supply and Demand Status: Limited
  • Type: Buttons, Slider, Wheel
  • Inputs: 9
  • Interface: I2C
  • Current - Supply: 360μA
  • Resolution: 11 b
  • Features: Proximity Detection, up to 8 LED driver channels
  • Supplier Device Package: 32-VFQFN (5x5)
  • Operating Temperature: -20°C to 85°C

You May Also Be Interested in

Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399
STMicroelectronics
Lowest to $75.2413
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
STMicroelectronics
IC I/O EXPANDER I2C 12B 40QFN
Lowest to $2.9962
Microchip Technology
QSLIDE TOUCH SLIDER IC | IC SENSOR TCH SLDR QSLDE 14TSSOP
Lowest to $4.5980
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
Semtech Corporation
IC CAP PROXIMITY 4CH 20QFN
Lowest to $0.7819
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6667 $52.0002
15+ $7.1112 $106.6680
22+ $6.8889 $151.5558
30+ $6.6667 $200.0010
39+ $6.4445 $251.3355
52+ $5.7778 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,888 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess