EN
  • EN
  • DE
  • IT

AT42QT2120-MMHR

Part No AT42QT2120-MMHR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 12CH 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Buttons, Slider, Wheel
Proximity Detection Yes
Number of Inputs Up to 12
LED Driver Channels Up to 10
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number AT42QT2120
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 744438-AT42QT2120-MMHR
Ultra Librarian 3D Model Ultra Librarian AT42QT2120-MMHR CAD Model

Description

Microchip Technology's AT42QT2120-MMHR Touch Sensor IC

The AT42QT2120-MMHR from Microchip Technology is a sophisticated touch sensor IC that offers a seamless solution for implementing touch capabilities in a wide range of applications. This versatile chip can control up to 12 individual touch keys, making it an ideal choice for designers looking to add intuitive user interfaces to their products.

Key Features

  • 12-Key QTouch® Touch Sensor IC: The AT42QT2120-MMHR can handle up to 12 capacitive touch inputs, providing flexibility for various design layouts and user interface complexities.
  • Communication: It supports I2C communication, allowing for easy integration into existing systems and facilitating communication with microcontrollers and other digital devices.
  • Adjustable Sensitivity: The sensitivity of each key can be adjusted to meet the specific needs of the application, ensuring reliable performance across different environments and use cases.
  • Low Power Consumption: Designed for power-sensitive applications, this IC offers a low power mode to minimize energy usage, making it suitable for battery-powered devices.
  • Robust Design: The AT42QT2120-MMHR is resistant to noise and interference, ensuring consistent touch detection even in challenging conditions.

Applications

The IC's versatility makes it perfect for a diverse array of applications, including:

  • Consumer electronics such as remote controls, gaming devices, and personal media players
  • Home appliances like microwave ovens, washing machines, and air conditioning units
  • Automotive interfaces, including touch-based controls on dashboards and steering wheels
  • Industrial controls and machinery that require robust touch interfaces

Engineers and designers can rely on the AT42QT2120-MMHR for its ease of integration, customizable touch sensitivity, and reliable performance. Microchip Technology's commitment to quality ensures that this touch sensor IC will provide a responsive and durable touch interface for a multitude of interactive devices.

For detailed technical specifications, application notes, and support resources, visit the Microchip Technology website or consult the AT42QT2120-MMHR datasheet.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess