EN
  • EN
  • DE
  • IT

ATMXT1386E-Z2UIR

Part No ATMXT1386E-Z2UIR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 729653-ATMXT1386E-Z2UIR
Ultra Librarian 3D Model Ultra Librarian ATMXT1386E-Z2UIR CAD Model

Description

The ATMXT1386E-Z2UIR is a sophisticated touchscreen controller product from Microchip Technology, a leader in microcontroller and analog semiconductors. This component is part of their maXTouch® series, which is well-known for providing advanced touch solutions to the consumer, automotive, and industrial markets. The ATMXT1386E-Z2UIR is designed to deliver exceptional performance in touch sensitivity, accuracy, and power efficiency.

This touch controller integrates Microchip’s latest maXTouch technology, which enables it to support screens with up to 32 simultaneous touches, making it an excellent choice for devices that require multi-finger gesture recognition. The controller features a high signal-to-noise ratio, ensuring precise touch detection even in challenging environments. It is also equipped with proprietary algorithms that help to reject false touches and provide a smooth user experience.

The ATMXT1386E-Z2UIR is highly versatile and can be used with a wide range of touch sensors, including those built with traditional glass or with newer, flexible materials. This makes it suitable for a variety of applications, from smartphones and tablets to automotive infotainment systems and industrial control panels. Its robust design also ensures reliable operation in harsh conditions, including extreme temperatures and high levels of electromagnetic interference (EMI).

For developers and engineers, the ATMXT1386E-Z2UIR is supported by Microchip’s comprehensive development tools and software. This includes the maXTouch Studio, which provides an intuitive user interface for configuring the touch controller, analyzing touch performance, and fine-tuning the touch experience to meet specific application requirements.

In summary, the ATMXT1386E-Z2UIR from Microchip Technology is a cutting-edge touch controller that offers high performance, flexibility, and reliability for a wide array of touch-enabled devices. Its advanced features and robust support tools make it an ideal choice for manufacturers looking to enhance the user interface of their products.

You May Also Be Interested in

Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Atmel
Lowest to $2.2834
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess