EN
  • EN
  • DE
  • IT

FDC1004QDGSRQ1

Part No FDC1004QDGSRQ1
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CAPACITIVE SENSING 4CH 10VSSO / 4-Channel Capacitance-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Proximity Detector
Proximity Detection Yes
Number of Inputs 4
Interface I2C
Resolution 16 b
Supply Voltage (V) 3V ~ 3.6V
Current - Supply 750μA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806271-FDC1004QDGSRQ1
Ultra Librarian 3D Model Ultra Librarian FDC1004QDGSRQ1 CAD Model

Description

The FDC1004QDGSRQ1 is a high-performance, automotive-qualified capacitance-to-digital converter that offers superior sensing capabilities for a wide range of applications. Manufactured by Texas Instruments, this integrated circuit is designed to detect and measure capacitance changes in capacitive sensing applications with utmost precision.

Key Features:

  • High-Resolution Measurement: The FDC1004QDGSRQ1 boasts a 28-bit resolution, which allows for the detection of minute changes in capacitance, making it ideal for highly sensitive applications.
  • Multi-Channel Configuration: It features four capacitance-to-digital input channels, providing flexibility in monitoring multiple sensors simultaneously.
  • Low Power Consumption: Designed for energy-efficient operations, this device is optimal for battery-powered or energy-conscious systems.
  • Wide Operating Range: The device operates over a broad supply voltage range of 2.7V to 3.6V, accommodating various automotive power systems.
  • Automotive Qualification: As a Q1 device, it meets the stringent requirements of the automotive industry, ensuring reliability and performance under harsh conditions.

Applications:

The versatility of the FDC1004QDGSRQ1 makes it suitable for a variety of applications, including but not limited to:

  • Proximity sensing
  • Position and motion detection
  • Fluid level measurement
  • Material composition analysis

Package and Availability:

The FDC1004QDGSRQ1 is offered in a compact 10-pin VSSOP (DGSR) package, ensuring a small footprint on printed circuit boards. This product is available through Texas Instruments and authorized distributors, providing reliable supply and support for automotive and industrial markets.

Summary:

With its high-resolution measurement, multi-channel capability, low power consumption, and automotive qualification, the FDC1004QDGSRQ1 from Texas Instruments stands out as an exceptional choice for designers looking to incorporate advanced capacitive sensing into their automotive applications.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Atmel
Lowest to $2.2834
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0193 $52.2509
31+ $3.2979 $102.2349
47+ $3.1949 $150.1603
65+ $3.0918 $200.9670
84+ $2.9888 $251.0592
112+ $2.6796 $300.1152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess