EN
  • EN
  • DE
  • IT

ATMXT112S-MA5UR

Part No ATMXT112S-MA5UR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 64143-ATMXT112S-MA5UR
Ultra Librarian 3D Model Ultra Librarian ATMXT112S-MA5UR CAD Model

Description

The ATMXT112S-MA5UR is a sophisticated touch controller from Microchip Technology, designed to elevate the user experience in a wide range of interactive devices. This component is part of Microchip's maXTouch® S series, which is renowned for its exceptional performance in touch interface solutions.

Key Features

  • maXTouch® Technology: Leverages Microchip's proprietary technology to deliver high sensitivity and performance, even in challenging environmental conditions.
  • Enhanced Noise Immunity: Designed to operate flawlessly in the presence of high levels of noise, ensuring consistent and reliable touch performance.
  • Support for Various Touch Inputs: Compatible with a wide range of touch inputs, including fingers, gloves, and passive styluses, providing versatility for different user scenarios.
  • Power Efficiency: Optimized for low-power consumption, making it an ideal choice for battery-operated devices, thereby extending the battery life.
  • Flexible Configuration: Offers a variety of configuration options to accommodate different screen sizes and types, allowing for easy integration into various product designs.
  • Robust Moisture Performance: Capable of operating in the presence of moisture, ensuring touch functionality is maintained in wet conditions.

Applications

The ATMXT112S-MA5UR is designed for integration into a broad range of applications. It is particularly well-suited for:

  • Smart home devices
  • Wearable technology
  • Portable electronics
  • Automotive control panels
  • Industrial control systems

Technical Specifications

The device features a compact package and is engineered to deliver high-end touch sensing capabilities:

  • Supply Voltage: 1.8V to 3.3V
  • I2C Interface for communication with the host processor
  • Supports up to 12 touch nodes
  • Self and mutual capacitance scanning
  • Automatic drift compensation
  • Configurable touch reporting rate

With its advanced features and reliable performance, the ATMXT112S-MA5UR touch controller is an excellent choice for designers looking to enhance the interactivity and user experience of their products.

You May Also Be Interested in

Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1515 $61.5150
23+ $5.0474 $116.0902
36+ $4.8891 $176.0076
49+ $4.7320 $231.8680
64+ $4.5738 $292.7232
85+ $4.1014 $348.6190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess