Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Capacitive Touch Buttons 20-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-TQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name CAP1128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CAP1128-1-BP-TRCT, CAP1128-1-BP-TRDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914664-CAP1128-1-BP-TR
Ultra Librarian 3D Model Ultra Librarian CAP1128-1-BP-TR CAD Model

Description

Microchip Technology's CAP1128-1-BP-TR Capacitive Touch Sensor

The CAP1128-1-BP-TR is a highly integrated capacitive touch sensor controller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This innovative component is part of the CAP1128 series, which offers multiple channels for capacitive touch sensing, making it an ideal choice for a wide range of interactive applications.

This capacitive touch sensor controller features eight (8) individual capacitive touch sensor inputs with programmable sensitivity for providing a responsive user interface. The CAP1128-1-BP-TR supports multiple button configurations and can be used to implement slider and scroll wheel functionalities, offering designers flexibility in interface design.

One of the key advantages of the CAP1128-1-BP-TR is its robust noise immunity and environmental tolerance. The device incorporates advanced algorithms to reduce the influence of noise and changes in the environment, ensuring reliable operation in a variety of conditions. This makes it suitable for applications in challenging environments, such as industrial controls, home appliances, and consumer electronics.

The CAP1128-1-BP-TR is designed with power efficiency in mind. It features a low-power mode that significantly reduces power consumption when the touch inputs are not in use, making it an excellent choice for battery-powered devices. Additionally, the sensor includes an automatic recalibration function, which helps maintain touch sensitivity and consistency over time and through varying environmental conditions.

For ease of use, the CAP1128-1-BP-TR offers an I2C interface, allowing for straightforward communication with microcontrollers and processors. The device comes in a compact, surface-mount package, making it suitable for space-constrained applications. With its small form factor and powerful features, the CAP1128-1-BP-TR is an excellent solution for adding touch capabilities to your next project.

Whether you are designing an interactive kiosk, a modern home appliance interface, or a sleek consumer electronic device, the CAP1128-1-BP-TR from Microchip Technology provides a reliable, responsive, and user-friendly touch sensing experience.

You May Also Be Interested in

Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.6100
ECAD model for AT42QT1011-TSHR
Atmel
ONE-CHANNEL TOUCH SENSOR IC
Need more? Email Us
ECAD model for AT42QT1011-MAHR-N
Semtech Corporation
IC CTLR TOUCH 8CH PROX 24TSSOP / Capacitive Touch Buttons 24-TSSOP
Lowest to $7.3127
ECAD model for SX9512ETSTRT
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.7638
ECAD model for CAP1128-1-BP-TR
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $2.2007
ECAD model for CY8CMBR3102-SX1IT
Atmel
IC SENSOR MAXTOUCH
Lowest to $2.2975
ECAD model for ATMXT154-CU
EM Microelectronic
LINEAR IC / Capacitive Touch
Lowest to $3.6557
ECAD model for EM6420V1LF40D+
Atmel
IC SENSOR MAXTOUCH
Lowest to $2.3530
ECAD model for ATMXT154
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.3588
ECAD model for AT42QT1060-MMUR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7638 $52.6932
33+ $3.0883 $101.9139
51+ $2.9918 $152.5818
70+ $2.8953 $202.6710
90+ $2.7988 $251.8920
120+ $2.5092 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,967 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention