EN
  • EN
  • DE

FDC1004DSCJ

Part No FDC1004DSCJ
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description CAPACITIVE SENSING SOLUTIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Capacitive Touch Proximity Only 10-WSON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-WSON (3x3)
Family Name FDC1004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918986-FDC1004DSCJ
Ultra Librarian 3D Model Ultra Librarian FDC1004DSCJ CAD Model

Description

Product Overview: Texas Instruments FDC1004DSCJ

The FDC1004DSCJ is a high-performance, high-resolution capacitive sensing integrated circuit (IC) from Texas Instruments (TI), designed to meet the stringent requirements of precision sensor applications. This IC is part of TI's portfolio of sensor controllers that are ideal for implementing capacitive sensing solutions in a variety of industries, including consumer electronics, automotive, industrial, and healthcare.

Key Features and Benefits

  • High-Resolution Sensing: The FDC1004DSCJ features a 28-bit resolution, which provides extremely fine measurement capability, allowing for the detection of very small changes in capacitance.
  • Multiple Channel Inputs: It comes equipped with four capacitive sensing inputs that enable the design of systems with multiple touchpoints or the monitoring of various sensors with a single chip.
  • Low Power Consumption: Designed with power efficiency in mind, this IC operates with a low current consumption, making it suitable for battery-powered and portable applications.
  • Programmable Range and Resolution: The device allows for programmable capacitance-to-digital conversion, giving designers the flexibility to optimize the range and resolution for specific applications.
  • Robust Noise Immunity: The FDC1004DSCJ offers excellent noise immunity, which ensures reliable operation even in electrically noisy environments.

Applications

  • Touchscreen interfaces
  • Proximity sensing
  • Material and liquid level detection
  • Flow measurement

Technical Specifications

The FDC1004DSCJ operates over a wide supply voltage range and is available in a compact WSON package, making it easy to integrate into space-constrained designs. It communicates with microcontrollers via an I2C interface, providing straightforward integration with existing systems.

Ordering and Packaging

TI provides the FDC1004DSCJ in various ordering quantities, catering to both small-scale prototyping and large-scale production needs. Detailed packaging and ordering information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Atmel
Lowest to $2.2834
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3060 $53.0600
23+ $4.3537 $100.1351
36+ $4.2176 $151.8336
50+ $4.0816 $204.0800
64+ $3.9455 $252.5120
85+ $3.5374 $300.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess