EN
  • EN
  • DE

QT161-ASG

Part No QT161-ASG
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR QTOUCH 6CHAN 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Series QProx, QTouch
Packaging Reel package
Part Status Obsolete(EOL)
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 6
LED Driver Channels Up to 6
Resolution 14 b
Operating Supply Voltage 3 V ~ 5.5 V
Operating Supply Current 2.5mA
Operating Temperature Range -40°C ~ 105°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792831-QT161-ASG
Popularity Medium
Supply and Demand Status Limited
Family Name QT161-A
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian QT161-ASG CAD Model

Description

The QT161-ASG is a state-of-the-art integrated circuit (IC) from Microchip Technology, designed for touch sensing applications. This robust, versatile IC is part of Microchip's QTouch™ series, renowned for their reliability and ease of integration into various electronic devices. Ideal for implementing touch controls, the QT161-ASG offers a high level of sensitivity and is capable of detecting user input through a wide range of materials.

Key Features

  • Sensitivity: The QT161-ASG boasts exceptional sensitivity, enabling the detection of touch through thick glass or plastic overlays, making it suitable for a variety of user interfaces.
  • Channels: It supports up to 16 individual touch channels, allowing for multiple touch points to be used in complex input systems.
  • Power Efficiency: Designed with power conservation in mind, the QT161-ASG is optimal for battery-powered applications, ensuring a longer operational lifespan.
  • Communication: The device includes an SPI (Serial Peripheral Interface) for communication with microcontrollers, providing a fast and reliable data transfer method.
  • Adjustability: Users can configure the sensitivity and functionality to suit specific application needs, offering a high degree of customizability.

Applications

The QT161-ASG is perfect for a broad range of applications, including but not limited to:

  • Consumer electronics, such as touch-enabled remote controls and smart appliances
  • Automotive interfaces, where robust touch controls are essential
  • Industrial control panels that require durable and reliable touch inputs
  • Medical devices where non-invasive controls are needed for hygiene

Technical Specifications

Parameter Value Supply Voltage 1.8V to 5.5V Number of Channels 16 Communication Interface SPI Package 24-pin TSSOP

With its combination of performance, flexibility, and reliability, the QT161-ASG from Microchip Technology stands out as an excellent choice for designers looking to incorporate touch sensing into their next project.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9507 $76.9507
2+ $63.1392 $126.2784
3+ $61.1653 $183.4959
4+ $59.1926 $236.7704
6+ $57.2199 $343.3194
7+ $51.3005 $359.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess