EN
  • EN
  • DE

CAP1114-1-EZK-TR

Part No CAP1114-1-EZK-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Buttons, Slider
Proximity Detection Yes
Number of Inputs Up to 14
LED Driver Channels 11
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 550μA
Temperature Range - Operating -40°C to 125°C
Case / Package 32-QFN
Win Source Part Number 88699-CAP1114-1-EZK-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CAP1114
Introduction Date June 28, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CAP1114-1-EZK-TR CAD Model

Description

Microchip Technology's CAP1114-1-EZK-TR

Introducing the CAP1114-1-EZK-TR, a remarkable touch sensor controller from the renowned Microchip Technology. This sophisticated device is designed to elevate user interfaces by offering a multi-channel capacitive touch solution. It is an ideal component for applications requiring touch pads or buttons, such as consumer electronics, home appliances, and industrial control panels.

The CAP1114-1-EZK-TR features 14 capacitive touch sensor inputs, which can be configured to sense touch through a variety of materials, such as plastic, glass, or even wood. This versatility allows designers to create sleek, modern interfaces without compromising on functionality. The device's high sensitivity and advanced algorithms help ensure reliable and accurate touch detection, even in challenging environmental conditions.

Equipped with an integrated LED driver, the CAP1114-1-EZK-TR offers direct control of up to 11 LED outputs. This feature simplifies the design process by eliminating the need for additional components to manage light indicators or backlighting in touch panel applications. The LED driver supports intensity control and can produce a wide range of effects, including blinking, breathing, and dimming, adding a visually engaging element to the user interface.

The device also boasts robust ESD protection, safeguarding the touch sensor inputs from electrostatic discharges, which are common in everyday user interactions. This protection ensures long-term reliability and stability of the touch sensing functionality.

Communication with the CAP1114-1-EZK-TR is facilitated through an I²C compatible interface, allowing for easy integration with microcontrollers and processors. The device is available in a compact 32-pin QFN package, making it suitable for space-constrained designs.

Microchip Technology's commitment to quality and performance is evident in the CAP1114-1-EZK-TR, which is designed to meet the rigorous demands of modern electronic designs. Enhance your product's user experience with this advanced capacitive touch sensor controller, and deliver intuitive and responsive interfaces to your customers.

You May Also Be Interested in

Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0718 $52.2206
40+ $2.5204 $100.8160
62+ $2.4417 $151.3854
85+ $2.3629 $200.8465
110+ $2.2841 $251.2510
147+ $2.0479 $301.0413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,499 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess