EN
  • EN
  • DE

FDC2212DNTT

Part No FDC2212DNTT
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CAPACITIVE SENSING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Proximity Only
Proximity Detection Yes
Number of Inputs 2
Resolution 28 b
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 2.1mA
Temperature Range - Operating -40°C to 125°C
Case / Package 12-DFN (4x4)
Win Source Part Number 1038008-FDC2212DNTT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian FDC2212DNTT CAD Model

Description

Overview of Texas Instruments FDC2212DNTT

The Texas Instruments FDC2212DNTT is a high-precision, capacitive sensing integrated circuit designed for contactless sensing applications. This innovative sensor IC is part of TI's FDC2x1x family, which is known for its ability to detect and measure the capacitance of a target with high accuracy. The FDC2212DNTT specifically excels in applications where the presence, position, or composition of a conductive or dielectric target needs to be detected with precision.

Key Features

  • High-Resolution Sensing: The FDC2212DNTT offers a 28-bit resolution, providing highly accurate sensing capabilities for a wide range of applications.
  • Noise Immunity: Designed with noise immunity in mind, it operates reliably in noisy environments, making it suitable for industrial and consumer applications.
  • Multi-Channel Configuration: It features two capacitive input channels, allowing for the monitoring of two sensors simultaneously or the implementation of differential sensing to reduce common-mode noise.
  • Low Power Consumption: The device is optimized for low power consumption, which is ideal for battery-powered or energy-efficient systems.
  • Automatic Calibration: With built-in automatic calibration, the FDC2212DNTT ensures consistent performance over time and temperature variations.

Applications

The FDC2212DNTT is versatile and can be used in a variety of applications, including:

  • Proximity sensing for consumer electronics
  • Fluid level detection in industrial systems
  • Position sensing in robotics and automation
  • Material composition analysis in quality control processes
  • Human-machine interface (HMI) devices where non-contact interaction is required

Technical Specifications

Some of the key technical specifications of the FDC2212DNTT include:

  • Supply Voltage Range: 2.7V to 3.6V
  • Communication Interface: I²C
  • Operating Temperature Range: -40°C to +125°C
  • Packaging: 16-WQFN (3.00x3.00 mm)

The FDC2212DNTT from Texas Instruments is a robust and reliable solution for designers looking to integrate high-precision capacitive sensing into their projects. With its advanced features and versatile application potential, the FDC2212DNTT stands out as a top choice for a wide array of capacitive sensing needs.

You May Also Be Interested in

Microchip Technology
QTOUCH 11 KEY TOUCH SENSOR IC
Lowest to $2.5809
NXP / Nexperia
IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 2-Wire 8 Key 16-Pin TSSOP
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR CAP 6CH 10DFN / 6-Channel Capacitive Touch Sensor
Lowest to $1.5672
Microchip Technology
INTEGRATED-CIRCUIT
Lowest to $5.4508
Microchip Technology
IC TOUCH SENSOR 7KEY 20VQFN
Lowest to $2.4942
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8702 $59.2212
13+ $8.0987 $105.2831
20+ $7.8456 $156.9120
27+ $7.5925 $204.9975
35+ $7.3394 $256.8790
46+ $6.5802 $302.6892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess