EN
  • EN
  • DE

09150073001

Part No 09150073001
Manufacturer HARTING
Catalog Circular Connectors - Housings
Description CONN INSERT MALE 8POS / 8 (7 + PE) Position Circular Connector Insert
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Mfr HARTING
Series R 15
Package Bulk
Connector Type Insert
Type For Male Pins
Number of Positions 8 (7 + PE)
Shell Size - Insert -
Shell Size, MIL -
Contact Type Crimp
Contact Size -
Mounting Type -
Mounting Feature -
Fastening Type -
Orientation Keyed
Shell Material -
Shell Finish -
Housing Color -
Ingress Protection IP65 - Dust Tight, Water Resistant
Material Flammability Rating UL94 V-0
Features -
Shielding Unshielded
Note Contacts Not Included; Insert Only, Requires Shell
Includes -
Insert Material Polyamide (PA), Nylon
Contact Shape Circular
Temperature Range - Operating -40°C ~ 125°C
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 10 pcs
Win Source Part Number 1381236-09150073001
Ultra Librarian 3D Model Ultra Librarian 09150073001 CAD Model

Description

The R 15 series is a circular connector housing designed for male pins. It has 8 positions, including 7 signal positions and 1 PE position. The connector features a crimp contact type and is made of polyamide (PA) and nylon materials for durability. It has an IP65 rating, making it dust-tight and water-resistant. The R 15 connector is unshielded and has a UL94 V-0 flammability rating. It operates in a temperature range of -40°C to 125°C, ensuring reliable performance in harsh conditions. The connector comes in a bulk package of 10 pieces and requires contacts and a shell for complete assembly.

  • Series: R 15
  • Positions: 8 (7 Signal + 1 PE)
  • Contact Type: Crimp
  • Material: Polyamide (PA) and Nylon
  • IP Rating: IP65
  • Shielding: Unshielded
  • Flammability Rating: UL94 V-0
  • Temperature Range: -40°C to 125°C
  • Package: Bulk
  • Package Quantity: 10 Pieces
  • Requires: Contacts and Shell
  • REACH: Unaffected
  • ECCN: EAR99
  • Manufacturer: HARTING

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 31POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 12POS PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN PLG HSG FMALE 30POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 24POS PNL MT
Need more? Email Us
Conesys
AE8 12C 12#20 PIN RECP
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 3POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 14POS PNL MT
Need more? Email Us
Bulgin
CONN PLUG HSG MALE 3POS INLINE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess