EN
  • EN
  • DE

CAP1106-1-AIA-TR

Part No CAP1106-1-AIA-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 6CH 10VDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Buttons
Proximity Detection Yes
Number of Inputs 6
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 125°C
Case / Package 10-DFN (3x3)
Win Source Part Number 050011-CAP1106-1-AIA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAP1106-1-AIA-TR CAD Model

Description

Microchip Technology's CAP1106-1-AIA-TR Touch Sensor

The CAP1106-1-AIA-TR is a state-of-the-art touch sensor IC manufactured by Microchip Technology, designed to bring high-performance touch capabilities to a wide range of applications. This innovative component is specifically engineered to detect and measure touch or proximity in a highly responsive and reliable manner.

At the heart of the CAP1106-1-AIA-TR lies its sophisticated capacitive sensing technology, which allows for the detection of human touch with great precision. This is achieved through its six (6) capacitive touch sensor inputs, which can be configured to sense touch through a variety of materials, such as glass or plastic, making it highly versatile for different design needs.

The device features an automatic recalibration function, which helps to ensure long-term stability and performance by adjusting to gradual environmental changes. Additionally, the CAP1106-1-AIA-TR comes with an integrated noise filtering algorithm that enhances its touch detection capabilities in noisy environments, ensuring that touch inputs are accurately recognized and false triggers are minimized.

One of the key advantages of the CAP1106-1-AIA-TR is its low power consumption. It is designed to operate in a power-efficient manner, making it an ideal choice for battery-powered or energy-sensitive applications. The device also supports multiple power modes, including an active mode for when touch sensing is required and a low-power standby mode to conserve energy when the sensing function is not needed.

The CAP1106-1-AIA-TR is offered in a compact 10-pin DFN package, which is optimized for space-constrained designs. Its small footprint allows for easy integration into various electronic products, including consumer electronics, home appliances, and industrial control panels.

With its robust feature set, the CAP1106-1-AIA-TR is not just a touch sensor IC; it is a comprehensive solution for enhancing the user interface experience. Its combination of performance, power efficiency, and versatility makes it an excellent choice for designers looking to incorporate reliable touch sensing functionality into their next project.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Atmel
Lowest to $2.2834
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6904 $50.7120
75+ $1.3870 $104.0250
115+ $1.3437 $154.5255
155+ $1.3003 $201.5465
200+ $1.2570 $251.4000
270+ $1.1270 $304.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess