Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATMEGA32
Other Names ATMEGA32M1-AURTR,ATMEGA32M1-AURDKR,ATMEGA32M1AUR,ATMEGA32M1-AUR,ATMEGA32M1-AURCT
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264483-ATMEGA32M1-AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA32M1-AUR CAD Model

Description

Microchip Technology's ATMEGA32M1-AUR

The ATMEGA32M1-AUR from Microchip Technology is a robust automotive-grade 8-bit microcontroller designed to cater to the demanding needs of modern embedded systems. This MCU is built on Microchip's high-performance, low-power AVR® enhanced RISC architecture, which is renowned for its simplicity and efficiency in executing powerful instructions in a single clock cycle.

The device comes in a 32-lead TQFP (Thin Quad Flat Package) and features 32KB of in-system self-programmable flash memory, 1KB EEPROM, and 4KB SRAM. This ample memory capacity allows for the storage of significant application code and data, which is essential for complex automotive and industrial applications.

With its operating voltage ranging from 2.7V to 5.5V, the ATMEGA32M1-AUR is versatile enough to function in various power environments, making it suitable for battery-operated and power-sensitive applications. The microcontroller operates at a frequency of up to 16MHz, providing a balance between speed and power consumption.

Connectivity is a strong suit of this MCU, as it includes a CAN (Controller Area Network) interface, which is vital for automotive network communications. It also incorporates a 10-bit A/D Converter with up to 15 channels, allowing for accurate analog signal measurement. Moreover, the device has three flexible Timer/Counters with compare modes, internal and external interrupts, a serial programmable USART, and a byte-oriented 2-wire Serial Interface, which further extends its communication capabilities.

The ATMEGA32M1-AUR is also equipped with advanced features such as PWM channels, frequency capture mode, and high-resolution extension for advanced motor control, making it an ideal choice for automotive applications, including body control modules and sensor nodes.

Safety and reliability are paramount for Microchip, and the ATMEGA32M1-AUR is no exception. It incorporates a range of safety features, including a watchdog timer with a separate on-chip oscillator, brown-out detection, and a full suite of programmable fuse and lock bits to protect the MCU from unauthorized access.

In summary, the ATMEGA32M1-AUR is a feature-packed, high-performance microcontroller that offers reliability and flexibility for sophisticated automotive and industrial applications, making it a top choice for developers and engineers looking for a robust MCU solution.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3158 $61.5790
10+ $10.1053 $101.0530
16+ $9.7895 $156.6320
22+ $9.4737 $208.4214
28+ $9.1579 $256.4212
37+ $8.2106 $303.7922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,880 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention