EN
  • EN
  • DE

FS32K146HFT0VLQT

Part No FS32K146HFT0VLQT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 128
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name FS32K146
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K146HFT0VLQT, 935376209557
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919341-FS32K146HFT0VLQT
Ultra Librarian 3D Model Ultra Librarian FS32K146HFT0VLQT CAD Model

Description

Introducing the NXP FS32K146HFT0VLQT Microcontroller

The FS32K146HFT0VLQT is a state-of-the-art microcontroller unit (MCU) from NXP's S32K product line, specifically engineered for automotive and industrial applications. This robust MCU is designed to meet the high-reliability requirements of these sectors, offering a perfect blend of performance, security, and flexibility.

Key Features:

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K146HFT0VLQT is a powerful ARM Cortex-M4F core running at up to 112 MHz, providing the computational horsepower needed for complex tasks and real-time processing.
  • Enhanced Memory Capabilities: With 512 KB of flash memory and 64 KB of RAM, this MCU can handle a wide range of applications, from simple control systems to more sophisticated graphical user interfaces.
  • Rich Set of Peripherals: The device comes equipped with a variety of peripherals, including multiple communication interfaces such as CAN, LIN, SPI, and I2C, making it highly versatile for a multitude of connectivity options.
  • Robust Security Features: Security is a paramount concern in today’s connected world, and the FS32K146HFT0VLQT addresses this with its secure boot, hardware encryption, and random number generation capabilities.
  • Automotive-Quality Standards: Built to comply with the stringent requirements of the automotive industry, this MCU is AEC-Q100 Grade 1 qualified, ensuring operation in extreme temperature conditions ranging from -40°C to +125°C.

Applications:

The NXP FS32K146HFT0VLQT is designed to cater to a wide array of applications within the automotive sector, including body electronics, sensor fusion, advanced lighting systems, and motor control units. Its robust design also makes it an excellent choice for industrial control systems, home automation, and various IoT devices where reliability and performance are critical.

Conclusion:

The NXP FS32K146HFT0VLQT microcontroller offers an exceptional balance of processing power, memory capacity, peripheral diversity, and security features. Its adherence to automotive and industrial standards makes it a reliable choice for designers and engineers looking to develop advanced systems that require long-term stability and high-performance operation. Whether you're working on the next generation of automotive systems or innovative industrial solutions, the FS32K146HFT0VLQT stands as a solid foundation for your development needs.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6968 $58.1808
13+ $7.9563 $103.4319
20+ $7.7077 $154.1540
27+ $7.4591 $201.3957
35+ $7.2104 $252.3640
47+ $6.4645 $303.8315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess