Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 52
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 6x12b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 071959-LPC1759FBD80
Family Name LPC1759
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1759FBD80 CAD Model

Description

NXP LPC1759FBD80 Microcontroller

The NXP LPC1759FBD80 is a high-performance microcontroller that is part of the widely acclaimed LPC1700 series, designed for embedded applications that require a blend of high data processing capabilities, versatile peripheral integration, and low power consumption. This ARM Cortex-M3 based microcontroller is ideal for industrial control, medical systems, and networking functions, among other uses.

Key Features:

  • CPU: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz.
  • Memory: It comes with 512 KB of on-chip flash memory, 64 KB of RAM, and 4 KB of EEPROM for non-volatile storage.
  • Communication Interfaces: Includes multiple serial communication interfaces such as USB 2.0 Full Speed, CAN, UART, I2C, SPI, and more, offering excellent connectivity options.
  • Timers: Equipped with multiple 32-bit timers, PWM channels, and a Quadrature Encoder Interface, making it well-suited for complex timing and control operations.
  • Analog to Digital Converter (ADC): Features a high-resolution 12-bit ADC with support for up to 8 channels, enabling precise measurement of analog signals.
  • Digital to Analog Converter (DAC): Onboard 10-bit DAC for analog output capabilities.
  • Package: Available in an 80-pin LQFP package, offering a compact footprint for space-constrained applications.

Advanced Features:

The LPC1759FBD80 also boasts an array of advanced features that enhance its performance and ease of use. It supports In-System Programming (ISP) and In-Application Programming (IAP), allowing for firmware updates in the field without the need for additional programming tools. Its Vectored Interrupt Controller ensures low-latency interrupt processing, which is critical for real-time applications.

With its integrated Real-Time Clock (RTC), Watchdog Timer, and Motor Control PWM, the LPC1759FBD80 provides a comprehensive solution for complex embedded systems. The device's power profiles can be optimized with its Power Control features, including a Sleep, Deep Sleep, and Power-Down mode, which help in reducing power consumption for battery-powered devices.

For designers and engineers looking for a robust microcontroller with a rich set of features, the NXP LPC1759FBD80 offers a compelling option that balances performance, integration, and power efficiency.

You May Also Be Interested in

Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8483 $71.3932
8+ $14.6448 $117.1584
12+ $14.1872 $170.2464
17+ $13.7295 $233.4015
22+ $13.2719 $291.9818
29+ $11.8989 $345.0681
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,699 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention