Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389461-UPA2751GR-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2751GR-E1 CAD Model

Description

The UPA2751GR-E1 is a P-channel Power MOSFET manufactured by NEC, now part of Renesas Electronics. This MOSFET is optimized for efficient power management in various applications, particularly where a compact solution is required. It is designed to minimize power losses and provide reliable performance.

Applications

  • Load Switching: Used to efficiently switch power to different loads in electronic circuits.
  • DC-DC Converters: Incorporated in DC-DC converter designs for stable and efficient power conversion.
  • Power Management in Portable Devices: Suitable for use in battery-powered devices and portable electronics where minimizing power consumption is critical.
  • Motor Control: Can be used in low-power motor control circuits.
  • LED Lighting: Employed in LED driver circuits for efficient power delivery.

Features

  • P-Channel MOSFET: Offers design flexibility due to its P-channel configuration.
  • Low On-Resistance (Rds(on)): Reduces power loss and heat generation, leading to improved efficiency.
  • Low Gate Charge (Qg): Enables high-speed switching, reducing switching losses.
  • Surface Mount Package: Designed for automated assembly, saving manufacturing costs.
  • Pb-Free and RoHS Compliant: Meets environmental regulations.

Benefits

  • High Efficiency: Low on-resistance and gate charge contribute to efficient power conversion.
  • Compact Size: The surface mount package enables compact and space-saving designs.
  • Reliable Performance: Renesas's quality control ensures reliable operation.
  • Simplified Design: The P-channel configuration simplifies circuit design in some cases.
  • Environmentally Friendly: Compliant with environmental standards, reducing ecological impact.

Additional Details

The UPA2751GR-E1 features a specified drain-source voltage (Vds) rating, as detailed in the Renesas datasheet. Refer to the datasheet for the precise Rds(on) and Qg values to ensure proper design and performance. It is generally supplied in tape and reel packaging. Proper thermal management should be considered to keep the device within its safe operating temperature range.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
ECAD model for U05JH44
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA2136PC
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA1458TC
Atmel
Need more? Email Us
ECAD model for U4283BM
Atmel
Need more? Email Us
ECAD model for U2321B-AFPGB
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U10LC48(TE24L)
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
ECAD model for U0402FC36C
NEC
Need more? Email Us
ECAD model for UA435-FA00
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER TYPE (SWITCHING TYPE POWER SUPPLY, CONVERTER & CHOPPER APPLICATIONS)
Need more? Email Us
ECAD model for U5GWJ2C48C

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention