Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 899729-TL072A
Ultra Librarian 3D Model Ultra Librarian TL072A CAD Model

Description

Introducing the TL072A Low-Noise JFET-Input Operational Amplifier

The TL072A from Texas Instruments is a high-performance, low-noise operational amplifier that utilizes JFET (Junction Field-Effect Transistor) input stages to provide an excellent balance of speed, low noise, and low input bias and offset currents. This makes it an ideal choice for professional audio equipment, high-fidelity amplification, and other applications requiring high performance.

With its low harmonic distortion and low noise, the TL072A is particularly well-suited for high-fidelity and audio pre-amplifier applications. Its JFET input stage ensures a wide input dynamic range, making it compatible with a broad spectrum of signal levels without compromising the integrity of the signal processing.

Key Features:

  • Low Power Consumption: The TL072A is designed for efficiency, with a typical low power consumption, making it suitable for battery-powered devices.
  • High Input Impedance: JFET inputs provide high input impedance, ensuring minimal loading on the source circuit.
  • Low Input Noise Voltage: The device boasts an exceptionally low input noise voltage, which is critical for audio and instrumentation applications.
  • Low Total Harmonic Distortion: Its design minimizes total harmonic distortion (THD), preserving the quality of the original signal.
  • Offset Adjustment Capability: Users can adjust the offset voltage, enabling fine-tuning for precision applications.
  • Wide Common-Mode and Differential Voltage Ranges: This feature allows the amplifier to operate in a variety of circuits without the risk of phase reversal.
  • Latch-Up-Free Operation: The TL072A is designed to be immune to latch-up, enhancing the reliability of the device.

The TL072A operational amplifier is offered in a variety of packages, including PDIP, SOIC, and VSSOP, providing flexibility for different design requirements. Its robust design ensures stable operation over a wide range of temperatures, which is crucial for consistent performance across diverse environmental conditions.

Whether you are designing professional audio systems, sensitive measurement equipment, or any application that demands high-quality signal amplification with minimal distortion and noise, the TL072A from Texas Instruments is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 324FCBGA / Serial RapidIO® Switch 324-FCBGA (19x19)
Need more? Email Us
ECAD model for 80KSW0003ARI
National Semiconductor (TI)
MM14543BMJ-MIL
Need more? Email Us
ECAD model for MM14543BMJ-MIL
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $43.8698
ECAD model for AD9942BBCZ
Analog Devices Inc.
DGTL ISOL 2500VRMS 2CH CAN 32BGA / Transceiver, Isolated 32-BGA (15x11.25)
Lowest to $8.1191
ECAD model for LTM2889CY-5#PBF
Infineon Technologies
Secure MCU 16bit CISC 3.3V 28-Pin TSSOP
Lowest to $1.8171
ECAD model for SLB9635TT1.2FW3.16
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $0.9613
ECAD model for ATSHA204A-SSHCZ-T
NXP / Nexperia
TEF7000AHN - TUNER FRONT-END / 48-HVQFN (7x7)
Need more? Email Us
ECAD model for TEF7000AHN/V1K
Freescale Semiconductor - NXP
MPC5602B - NXP 32-BIT MCU, POWER
Need more? Email Us
ECAD model for SPC50602PEFOMLL6
Infineon Technologies
Need more? Email Us
ECAD model for TDA6170 C1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention