EN
  • EN
  • DE

P89LPC935FHN,151

Part No P89LPC935FHN,151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC900
Package Tray
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 768 x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 8x8b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-HVQFN (6x6)
Base Product Number P89LP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1315527-P89LPC935FHN,151
Ultra Librarian 3D Model Ultra Librarian P89LPC935FHN,151 CAD Model

Description

Introducing the P89LPC935FHN,151 Microcontroller from NXP

The P89LPC935FHN,151 is a highly integrated microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. It is a part of the robust 89LPC900 series of MCUs that are based on a high-performance processor architecture. This MCU offers a perfect blend of power efficiency and performance, making it an ideal choice for a wide range of applications in industrial control, automotive, and consumer electronics.

The P89LPC935FHN,151 is built around an 8-bit microcontroller core with a frequency of up to 18 MHz, providing ample computational power for complex tasks. It comes equipped with 16 KB of on-chip flash memory, which is ideal for storing firmware and applications. Additionally, it features 768 bytes of RAM for efficient data handling and processing.

One of the standout features of this MCU is its in-system programmable (ISP) flash. This allows for easy firmware updates without the need for expensive external programmers, which can significantly reduce development time and cost. Moreover, the P89LPC935FHN,151 supports In-Application Programming (IAP) capabilities, enabling the device to reprogram itself while in operation, thus facilitating firmware upgrades in the field.

The device is also rich in peripherals, including two 16-bit timers, a 10-bit Analog-to-Digital Converter (ADC) with eight multiplexed inputs, and two enhanced UARTs for serial communication. It also offers versatile 40-pin GPIO (General Purpose Input/Output) functionality, allowing for a flexible interface with a variety of external devices.

For security and system integrity, the P89LPC935FHN,151 features a unique identifier for each chip, which can be used for encryption or to prevent cloning. It also includes a watchdog timer to ensure the system remains operational, resetting the MCU in case of a software anomaly.

Designed with power-saving in mind, the MCU supports multiple power-down modes, which helps to extend the battery life of portable devices. The P89LPC935FHN,151 operates on a supply voltage ranging from 2.4V to 3.6V, making it suitable for low-power applications.

With its robust feature set, the P89LPC935FHN,151 from NXP is a versatile and reliable choice for engineers and developers looking to leverage a high-performance MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess