Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 340374-SS1030FL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS1030FL CAD Model

Description

The SS1030FL is a Schottky Barrier Rectifier manufactured by Panjit. This device is engineered for high-efficiency rectification, featuring a low forward voltage drop and rapid switching speed. The 'FL' designation likely signifies a flat-lead package, which enhances thermal dissipation. This makes it suitable for a variety of applications where minimizing power loss and ensuring efficient thermal management are critical.

Applications:

  • Switching Power Supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection circuits
  • High-frequency inverters

Features:

  • Low forward voltage drop, reducing power loss
  • Fast switching speed for high-frequency operation
  • High surge current capability, enhancing reliability
  • Flat-lead (FL) package for improved thermal performance
  • RoHS compliant, ensuring environmental friendliness

Benefits:

  • Increased efficiency in power conversion systems
  • Minimized heat generation, allowing for smaller heat sinks
  • Robust performance in demanding electrical environments
  • Effective thermal management for reliable operation
  • Compliance with environmental regulations

Specifications:

The SS1030FL typically features a maximum repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward rectified current (IF) of 1.0A. The forward voltage (VF) at 1.0A is typically around 0.5V. The device exhibits a fast reverse recovery time, making it suitable for high-frequency applications. The operating junction temperature range is typically -55°C to +125°C. The flat-lead package is designed for surface mounting, enabling efficient heat transfer to the PCB.

This Schottky barrier rectifier is a solid choice for applications requiring efficient and reliable rectification, especially where thermal management is a concern. Its combination of low forward voltage drop, fast switching, and efficient thermal characteristics contributes to overall system performance and longevity.

You May Also Be Interested in

Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1182 $50.2350
1,035+ $0.0970 $100.3950
1,600+ $0.0940 $150.4000
2,200+ $0.0910 $200.2000
2,845+ $0.0879 $250.0755
3,810+ $0.0788 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,300 pieces
MOQ: 425 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention