Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD
Series Artix-7
Package Tray
Product Status Active
Programmable Not Verified
Number of LABs/CLBs 1300
Number of Logic Elements/Cells 16640
Total RAM Bits 921600
Number of I/O 210
Voltage - Supply 0.95V ~ 1.05V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XC7A15
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 852920-XC7A15T-1CSG324C
Ultra Librarian 3D Model Ultra Librarian XC7A15T-1CSG324C CAD Model

Description

The XC7A15T-1CSG324C is an embedded field programmable gate array (FPGA) from the Artix-7 series.

  • Series: Artix-7
  • I/O Pins: 210
  • Programmable: Yes
  • LABs/CLBs: 1300
  • Logic Elements/Cells: 16640
  • Total RAM Capacity: 921600 bits
  • Voltage Supply Range: 0.95V to 1.05V
  • Mounting Type: surface mount
  • Package: 324-LFBGA, CSPBGA
  • Operating Temperature Range: 0°C to 85°C
  • Manufacturer: AMD
  • Status: active

You May Also Be Interested in

Intel
IC FPGA 564 I/O 1152HBGA / series Field Programmable Gate Array (FPGA) IC 564 28033024 531200 1152-BBGA, FCBGA
Need more? Email Us
ECAD model for EP4SGX530HH35C4N
Amd
IC FPGA 702 I/O 2104FCBGA / Virtex? UltraScale+? Field Programmable Gate Array (FPGA) IC 702 190976000 1313763 2104-BBGA, FCBGA
Lowest to $1,096.7490
ECAD model for XCVU5P-2FLVB2104I
Intel
IC FPGA 236 I/O 672FBGA
Lowest to $459.1623
ECAD model for 10CX150YF672E5G
Intel
IC FPGA 1126 I/O 1508FBGA
Lowest to $4,463.4589
ECAD model for EP2S130F1508C4
Microchip Technology
IC FPGA 177 I/O 256FBGA
Need more? Email Us
ECAD model for A3P1000L-1FGG256
Microchip Technology
IC FPGA 83 I/O 100QFP
Need more? Email Us
ECAD model for A42MX09-PQG100M
Intel
IC FPGA 600 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA
Need more? Email Us
ECAD model for 5SGXMA3K2F40C1N
Microchip Technology
IC FPGA 68 I/O 100VQFP
Need more? Email Us
ECAD model for AGLN250V5-VQG100I
Intel
IC FPGA 223 I/O 383MBGA / series Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA
Need more? Email Us
ECAD model for 5CEFA2M13I7N

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.7273 $112.7273
2+ $109.0910 $218.1820
3+ $105.4546 $316.3638
4+ $94.5455 $378.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,895 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention