EN
  • EN
  • DE

FS32K142HRT0MLLT

Part No FS32K142HRT0MLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K142HRT0MLLT, 935374928557
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919322-FS32K142HRT0MLLT
Ultra Librarian 3D Model Ultra Librarian FS32K142HRT0MLLT CAD Model

Description

NXP FS32K142HRT0MLLT Microcontroller

The NXP FS32K142HRT0MLLT is a robust and versatile microcontroller that is part of the S32K1 family, designed to meet the needs of automotive and industrial applications. This high-performance microcontroller is built on the Arm® Cortex®-M4F core, which runs at a speed of up to 72 MHz, providing efficient processing capabilities for complex and demanding tasks.

With a focus on reliability and safety, the FS32K142HRT0MLLT comes equipped with a range of features that make it an ideal choice for systems requiring functional safety. It is designed to comply with the ISO 26262 standard, making it suitable for automotive safety-related systems up to ASIL B. The microcontroller includes a Memory Protection Unit (MPU) and Error Correcting Code (ECC) on the flash memory to ensure data integrity and protect against faults.

Memory-wise, the FS32K142HRT0MLLT boasts 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage. The device also offers a variety of communication interfaces, including CAN FD, LIN, SPI, I2C, and UART, which facilitate easy integration into existing systems and support for a wide range of peripherals.

For real-time control applications, the microcontroller provides multiple timers and PWM modules, along with a 12-bit Analog-to-Digital Converter (ADC) that enables precise measurement of analog signals. The device also features a FlexTimer module for advanced motor control and a Random Number Generator (RNG) for applications requiring randomization or encryption.

The FS32K142HRT0MLLT is designed for low-power operation, with several power-saving modes to reduce energy consumption in idle or standby states. This makes it an energy-efficient choice for battery-operated or power-sensitive devices.

With its robust feature set, the NXP FS32K142HRT0MLLT microcontroller is a powerful and reliable solution for engineers looking to develop advanced automotive and industrial systems. Its combination of performance, safety features, and low-power operation make it a versatile and valuable component in any embedded system.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess