EN
  • EN
  • DE

ATF22LV10C-15XC

Part No ATF22LV10C-15XC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 15NS 24TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 3.3V
Speed 15 ns
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number ATF22LV10C
Standard Package 62 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566532-ATF22LV10C-15XC
Ultra Librarian 3D Model Ultra Librarian ATF22LV10C-15XC CAD Model

Description

Microchip Technology ATF22LV10C-15XC Programmable Logic Device

The ATF22LV10C-15XC is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) engineered by Microchip Technology. This device is part of the renowned Atmel ATF22LV10C series, which offers users a flexible and efficient solution for implementing custom logic designs. With its robust feature set and versatile programmability, the ATF22LV10C-15XC is ideally suited for a wide range of applications across various industries.

Key Features:

  • High-Speed Performance: The device boasts a 15 nanosecond propagation delay, ensuring swift operation that is critical for high-speed digital circuits.
  • Low Voltage Operation: It operates at a low voltage range of 3.3V to 5.5V, making it suitable for low-power applications and compatible with a variety of digital systems.
  • High-Density Design: With its 10 macrocells, the ATF22LV10C-15XC provides a compact, yet powerful solution for complex logic functions, minimizing the need for multiple components.
  • Electrically Erasable Programmable Read-Only Memory (EEPROM) Technology: This feature allows for easy reprogramming and updates to the logic configuration, which is essential for prototyping and iterative design processes.
  • Security Programming: The device includes a security fuse feature that prevents unauthorized access to the configuration of the chip, ensuring intellectual property protection.
  • Industry-Standard Package: The ATF22LV10C-15XC is available in a 24-pin DIP (Dual In-line Package), which is widely used and easily integrated into existing board designs.

Applications:

The versatility of the ATF22LV10C-15XC makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Custom logic circuits

With its combination of speed, power efficiency, and programmability, the Microchip Technology ATF22LV10C-15XC PLD is a powerful component that provides designers with the flexibility to create innovative and responsive digital solutions.

You May Also Be Interested in

Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess