Product Overview: Texas Instruments PCI2050GHK
The Texas Instruments PCI2050GHK is a high-performance, 32-bit PCI-to-PCI bridge designed to extend the PCI bus from a primary PCI host to a secondary PCI bus. This device is engineered to provide a seamless interface for connecting multiple PCI devices, enabling system expansion and facilitating robust data transfer between the primary and secondary buses.
Key Features
- PCI Bus Compatibility: The PCI2050GHK is compliant with PCI Local Bus Specification Revision 2.2, ensuring broad compatibility with a wide range of PCI devices.
- High Bandwidth: With support for 66 MHz operation on both primary and secondary sides, it provides a high bandwidth bridge capable of accommodating the most demanding applications.
- Flexible Configuration: The device offers programmable primary and secondary bus latencies, which allows for optimized performance based on specific system requirements.
- Enhanced Data Integrity: It features a built-in parity error detection mechanism on both the primary and secondary buses, enhancing the reliability and integrity of data transfers.
- Power Management: The PCI2050GHK supports advanced power management features, including the ability to transition to low-power states, making it suitable for power-sensitive applications.
Applications
The Texas Instruments PCI2050GHK is ideal for a variety of applications that require reliable and efficient PCI bus extension, including:
- Embedded systems
- Industrial control systems
- Networking equipment
- Telecommunications infrastructure
- Server and storage systems
Technical Specifications
- Package: 208-PowerPAD BGA
- Supply Voltage: 3.3V ± 0.3V
- Operating Temperature: 0°C to 70°C
- Power Consumption: Low power operation with support for suspend mode
The PCI2050GHK is a testament to Texas Instruments' commitment to providing high-quality, reliable integrated circuits for advanced computing applications. Its robust feature set and adherence to industry standards make it a versatile solution for system designers looking to expand PCI capabilities within their products.