EN
  • EN
  • DE

74LVC3G14GD

Part No 74LVC3G14GD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Triple inverting Schmitt trigger with 5 V tolerant input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132994-74LVC3G14GD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC3G14GD CAD Model

Description

Product Overview: 74LVC3G14GD Triple Inverter by NXP

The 74LVC3G14GD is a high-performance, low-power triple inverter manufactured by NXP Semiconductors. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with 3.3V and 5V systems. It is specifically designed to provide the logic inversion function with Schmitt-trigger inputs, which allows for enhanced noise immunity and stable output transitions.

Key Features

  • Advanced Technology: Fabricated with an advanced CMOS technology, the 74LVC3G14GD offers robust performance while maintaining a low power consumption profile.
  • Triple Inverters: The device contains three independent inverters, providing design flexibility and efficiency in a variety of logic circuit applications.
  • Schmitt-Trigger Inputs: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which is particularly beneficial in environments with high noise levels.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, making it suitable for interfacing with both 3.3V and 5V systems without the need for level shifters.
  • Low Power Dissipation: It has an extremely low static power consumption, with a typical ICC of only 0.1 µA, making it ideal for power-sensitive applications.
  • High-Speed Operation: The 74LVC3G14GD supports high-speed operation with a typical tpd of 3.7 ns, enabling fast signal processing in critical applications.
  • Wide Operating Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, ensuring reliability across various environmental conditions.

Applications

Thanks to its versatile features, the 74LVC3G14GD is suitable for a wide range of applications, including:

  • Wave shaping and signal processing
  • Logic level translation
  • Glitch-free power-up/down circuitry
  • High-speed digital systems
  • Portable and battery-powered electronics

Package Information

The 74LVC3G14GD is offered in a compact 8-pin XSON8U package, which is optimized for minimized footprint and excellent thermal performance. The device's small form factor makes it an excellent choice for space-constrained applications.

With its combination of advanced features and robust performance, the NXP 74LVC3G14GD is an exceptional choice for designers looking to implement a high-performance triple inverter with Schmitt-trigger inputs in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess