EN
  • EN
  • DE

ATF16LV8C-15PI

Part No ATF16LV8C-15PI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 15NS 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
Manufacturer Microchip Technology
Series 16V8
Package Tube
Part Status Obsolete
Speed 15 ns
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name ATF16LV8C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 18
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862314-ATF16LV8C-15PI
Ultra Librarian 3D Model Ultra Librarian ATF16LV8C-15PI CAD Model

Description

The ATF16LV8C-15PI is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EE PLD designed by Microchip Technology. This versatile programmable logic device boasts a 15 nanoseconds propagation delay, making it an excellent choice for time-critical applications where speed is of the essence.

With its 20-pin DIP (Dual In-line Package), this device offers a balance of compactness and ease of handling, suitable for traditional through-hole mounting techniques. The ATF16LV8C-15PI is designed to operate within a wide temperature range, typically from -40°C to 85°C, ensuring reliable performance across various environmental conditions.

This PLD is equipped with 10 I/O pins, providing ample flexibility for interfacing with other components in a system. Its user-programmable internal architecture allows designers to configure the device for a wide range of logic functions, including simple logic gates, counters, multiplexers, and more, making it a versatile component for custom logic solutions.

The ATF16LV8C-15PI is notable for its low power consumption, which is a critical factor in battery-operated and power-sensitive applications. Additionally, its electrically-erasable feature allows for reprogramming, which is essential for prototyping, testing, and iterative design processes.

Microchip Technology's commitment to quality ensures that the ATF16LV8C-15PI meets stringent industry standards. The device is widely used in various sectors, including automotive, consumer electronics, telecommunications, and industrial control systems, where reliability and adaptability are paramount.

Key features of the ATF16LV8C-15PI include:

  • High-speed performance with 15ns propagation delay
  • Electrically-erasable programmable logic
  • Low power consumption
  • Wide operating temperature range (-40°C to 85°C)
  • 20-pin DIP package for easy mounting
  • 10 programmable I/O pins for flexible interfacing
  • Reprogrammable for multiple design iterations

In conclusion, the ATF16LV8C-15PI from Microchip Technology is a robust and flexible solution for designers seeking a high-speed, low-power, and reprogrammable logic device for their electronic projects.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess