EN
  • EN
  • DE

DRV2625YFFT

Part No DRV2625YFFT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description ADVANCED ERM & LRA HAPTICS DRIVE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC ERM, LRA
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Haptic Feedback
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Load 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 9-DSBGA
Win Source Part Number 1034109-DRV2625YFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV2625YFFT CAD Model

Description

Introducing the DRV2625YFFT Haptic Driver from Texas Instruments

The DRV2625YFFT from Texas Instruments is a state-of-the-art haptic driver designed for applications requiring tactile feedback. This advanced piece of technology is ideal for enhancing user experiences in a wide range of devices, including smartphones, wearables, gaming controllers, and other personal electronics.

At the heart of the DRV2625YFFT is its ability to deliver a highly sophisticated and refined haptic feedback, thanks to its support for a variety of actuator types, such as Eccentric Rotating Mass (ERM) motors and Linear Resonant Actuators (LRAs). The device is built with a smart loop architecture that allows for automatic overdrive and braking, which facilitates a sharp and strong actuation profile for the LRAs, ensuring a crisp and consistent haptic response.

The DRV2625YFFT is not only powerful but also incredibly versatile. It comes with a built-in library of haptic effects, which can be easily accessed via I2C, eliminating the need for design resources to create those effects from scratch. This feature significantly reduces the time to market and simplifies the integration process for product designers.

Moreover, the driver's efficiency is unparalleled. It incorporates an advanced automatic resonance tracking system that maintains the actuator's performance at its resonant frequency. This optimization results in lower power consumption and prolonged battery life, which is crucial for portable and wearable devices.

For developers looking to customize their haptic experiences, the DRV2625YFFT offers a wide range of programmability options. The device's digital interface allows for precise control over the haptic effects, including their duration, amplitude, and sequence, enabling the creation of complex and nuanced haptic patterns that can enhance user interaction and feedback.

With its small form factor, the DRV2625YFFT is designed to fit into the most compact of devices without compromising on performance. Its reduced footprint makes it an excellent choice for applications where space is at a premium.

In summary, the DRV2625YFFT haptic driver from Texas Instruments is a powerful, efficient, and user-friendly solution for any product requiring high-quality tactile feedback. It is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the user experience across a multitude of electronic devices.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,820 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess