EN
  • EN
  • DE

STM8L101F2U6ATR

Part No STM8L101F2U6ATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Packaging Reel - TR
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage 1.65 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-UFQFN
Manufacturer Package 20-UFQFPN (3x3)
Win Source Part Number 1261535-STM8L101F2U6ATR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STM8L101F2
Introduction Date December 19, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM8L101F2U6ATR CAD Model

Description

STM8L101F2U6ATR - Ultra-Low-Power 8-Bit Microcontroller

The STM8L101F2U6ATR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for applications that demand minimal power consumption without sacrificing performance. This MCU is part of the STM8L ultra-low-power series, which is renowned for its efficiency and versatility in a variety of embedded systems.

Key Features:

  • Advanced STM8 Core: Operating at up to 16 MHz, the STM8 core ensures robust performance with enhanced instruction processing speed, making it suitable for a wide range of applications.
  • Ultra-Low Power Consumption: With its optimized power management and multiple low-power modes, the STM8L101F2U6ATR is ideal for battery-operated and power-sensitive devices.
  • Memory Capacity: It comes equipped with 4 KB of Flash program memory, 1 KB of RAM, and 128 bytes of EEPROM. This combination allows for efficient storage of code and data.
  • Rich Peripherals: This MCU includes a variety of peripherals such as an 8-bit timer, watchdog timer, UART, SPI, and I²C interfaces, providing ample connectivity options for peripheral devices.
  • Integrated True Data EEPROM: The EEPROM supports up to 300,000 write/erase cycles, with data retention of 20 years at 55 °C, ensuring reliability and data integrity.
  • Package: The STM8L101F2U6ATR is available in a UFQFPN20 package, which is known for its small footprint and excellent thermal performance.

Applications:

The STM8L101F2U6ATR is suitable for a vast array of applications, particularly those where power efficiency is crucial. These include:

  • Portable and wearable devices
  • Medical equipment
  • Industrial controls
  • Sensors and monitoring systems
  • Home automation

Quality and Reliability:

STMicroelectronics is committed to the highest standards of quality and reliability. The STM8L101F2U6ATR is manufactured to meet these stringent requirements, ensuring dependable performance for critical applications. The robust design and extensive testing guarantee that this MCU will perform reliably over its intended lifespan, even in challenging environmental conditions.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1969 $53.8605
105+ $0.9821 $103.1205
160+ $0.9514 $152.2240
220+ $0.9207 $202.5540
285+ $0.8900 $253.6500
380+ $0.7980 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess