EN
  • EN
  • DE

5962-8767116LA

Part No 5962-8767116LA
Manufacturer Advanced Micro Devices
Catalog Embedded - PLDs (Programmable Logic Device)
Description OT PLD, 12NS  /  series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Mfr Advanced Micro Devices
Package Bulk
Programmable Type PAL
Number of Macrocells 8
Voltage - Input 4.5V ~ 5.5V
Speed 10 ns
Mounting Type Through Hole
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A001A2C
HTSUS 8542.31.0001
Other Names 2156-5962-8767116LA,AMDAMD5962-8767116LA
Standard Package 1
Win Source Part Number 1007951-5962-8767116LA
Ultra Librarian 3D Model Ultra Librarian 5962-8767116LA CAD Model

Description

The 1007951-5962-8767116LA is a programmable logic device (PLD) with 8 macrocells.

  • Macrocells: 8
  • Voltage Input Range: 4.5V to 5.5V
  • Speed: 10 ns
  • Mounting: Through hole
  • Package: 24-CDIP (0.300", 7.62mm)
  • Programmable Type: PAL
  • Supplier: Advanced Micro Devices
  • RoHS Compliance: No

You May Also Be Interested in

Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $9.6455
Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-CDIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess