Products specifications

Category RF/IF and RFID>RF Receivers
Mfr Microchip Technology
Package Tape & Reel
Frequency 868MHz ~ 870MHz
Sensitivity -113dBm
Data Rate (Max) 10kbps
Modulation or Protocol UHF
Applications General Purpose
Current - Receiving 11mA
Antenna Connector PCB, Surface Mount
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSO
Base Product Number ATA8205
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-ATA8205P6C-TKQWDKR,ATA8205P6C-TKQWDKR,1611-ATA8205P6C-TKQWDKR-ND,ATA8205P6C-TKQWCT,1611-ATA8205P6C-TKQWCT,ATA8205P6C-TKQWTR,1611-ATA8205P6C-TKQWDKRINACTIVE,1611-ATA8205P6C-TKQWTR,ATA8205P6C-TKQW-ND,1611-ATA8205P6C-TKQWTRINACTIVE,1611-ATA8205P6C-TKQWTR-ND
Standard Package 4,000
Win Source Part Number 972618-ATA8205P6C-TKQW
Ultra Librarian 3D Model Ultra Librarian ATA8205P6C-TKQW CAD Model

Description

Microchip Technology ATA8205P6C-TKQW Product Overview

The ATA8205P6C-TKQW is a high-performance, low-power RF transmitter developed by Microchip Technology, designed to cater to the needs of modern wireless communication systems. This advanced device is part of Microchip's extensive portfolio of RF products and is specifically engineered to provide reliable and efficient solutions for a variety of applications including automotive, industrial, and consumer electronics.

Key Features

  • Frequency Range: The transmitter operates in the 433.92 MHz ISM (Industrial, Scientific, and Medical) band, which is widely used for short-range wireless communication.
  • Modulation: It supports FSK (Frequency Shift Keying) modulation, ensuring robust data transmission with improved noise immunity.
  • Output Power: The device offers a programmable output power of up to +10 dBm, allowing for flexible range and power consumption adjustments based on specific application requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, the ATA8205P6C-TKQW is optimized for battery-powered applications where power consumption is critical.
  • Integrated Features: It includes an integrated PLL (Phase-Locked Loop) synthesizer and a power amplifier, which simplifies the design process and reduces the need for external components.
  • Package: The transmitter comes in a small 6-pin package, making it suitable for space-constrained applications.

Applications

The versatility of the ATA8205P6C-TKQW makes it an ideal choice for a wide range of wireless communication applications. It is particularly well-suited for:

  • Remote keyless entry systems in automotive applications
  • Wireless alarm and security systems
  • Home automation and smart home devices
  • Industrial monitoring and control
  • Telemetry and remote sensing

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the ATA8205P6C-TKQW is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in the field. With the backing of Microchip's global support network, customers can rely on this product for their critical wireless communication needs.

You May Also Be Interested in

Infineon Technologies
IC RF MM-WAVE-MMICS 16WFQFN / IC RF TxRx Only 24GHz ~ 24.25GHz 16-WFQFN Exposed Pad
Lowest to $2.0959
ECAD model for BGT24LTR11N16E6327XTSA1
Cypress Semiconductor Corp
Bluetooth v4.1 (BLE) SMART SOC Class II IoT 1.5Mbps Tray
Lowest to $2.0213
ECAD model for BCM20737A1KML2G
Cypress Semiconductor Corp
RF System on a Chip - SoC Dual Band+BT iPA
Need more? Email Us
ECAD model for BCM4390DKWBG
Cypress Semiconductor Corp
WLAN Single Chip IEEE 802.11 b/g/n MAC/PHY/Radio with USB/SDIO Host Interface
Lowest to $1.4420
ECAD model for BCM43143KMLGT
STMicroelectronics
PROGRAMMABLE BLUETOOTH LOW / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
Lowest to $1.5949
ECAD model for BLUENRG-345MC
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 50UFBGA
Lowest to $1.8334
ECAD model for BCM20713A1KUFBXG
Broadcom Limited
2.4GHz/5GHz IEEE802.11n MAC/PHY/Radio Chip 300Mbps 88-Pin QFN Bulk
Lowest to $6.5194
ECAD model for BCM43236TBKMLWG
STMicroelectronics
PROGRAMMABLE BLUETOOTH LE 5.2 WI / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Lowest to $1.3141
ECAD model for BLUENRG-345AC
Cypress Semiconductor Corp
Soc Wifi Bte Combo 194PIN
Need more? Email Us
ECAD model for BCM43596XKUBGT

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention