Products specifications

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 16V
Voltage - Breakdown (Minimum) 17.8V
Voltage - Clamping (Maximum) at Ipp 26V
Current - Peak Pulse (10/1000μs) 23.1A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 520pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Family Part Number 1SMB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122431-1SMB16CAT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMB16CAT3 CAD Model

Description

The 1SMB16CAT3 Zener Overvoltage Transient Suppressors are designed by ON Semiconductor to protect voltage sensitive components from destruction or degradation. These devices are ideal for use in voltage regulation and back-to-back Zener diode applications, offering a robust solution for circuit protection.

Key Features

  • Stand-Off Voltage: This product features a stand-off voltage of 16V, making it suitable for a variety of applications where this voltage level is required for safe operation.
  • Peak Power Dissipation: With a peak power dissipation of 600W for a 1ms transient, the 1SMB16CAT3 can handle significant power surges, ensuring the protection of sensitive electronic components.
  • SMB Package: The device comes in a compact SMB (Surface-Mounted Device) package, which is excellent for automated assembly processes and helps in saving board space.
  • Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, making it versatile for use in various environmental conditions.
  • ISO 9001 and ISO 14001 Certified: Manufactured in facilities that are certified for quality and environmental management systems, ensuring reliability and eco-friendly production.

Applications

The 1SMB16CAT3 is designed for applications where transient overvoltage protection is critical. It is commonly used in:

  • Consumer electronics such as TVs, computers, and other multimedia devices.
  • Industrial systems where equipment may be exposed to high transient voltages.
  • Telecommunication devices that require stable operation despite fluctuations in line voltage.
  • Automotive electronics where durability and reliability are essential under harsh conditions.

Compliance and Certification

ON Semiconductor ensures that the 1SMB16CAT3 meets stringent industry standards for safety and performance, including:

  • RoHS compliance, ensuring the absence of hazardous substances.
  • REACH compliance, confirming that the product is safe for the environment and human health.

The 1SMB16CAT3 from ON Semiconductor is a reliable choice for designers and engineers looking for a robust transient voltage suppressor to safeguard their electronic designs.

You May Also Be Interested in

Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,000 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention