Products specifications

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube
Mounting Style SMD
Coil Voltage 3VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2A
Switching Voltage 125VAC, 110VDC - Max
Coil Current 33.3mA
Coil Type Non Latching
Termination Style Gull Wing
Must Operate Voltage 2.4 VDC
Must Release Voltage 0.3 VDC
Operate Time 4ms
Release Time 4ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Relay Type Telecom
Coil Resistance 90 Ohms
Manufacturer Pack Quantity 50
MSL Level 4 (72 Hours)
Win Source Part Number 1142940-AGQ260A03
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AGQ260A03 CAD Model

Description

The Panasonic Electric Works AGQ260A03 is a DPDT (2 Form C) telecom relay, suitable for switching voltage up to 125VAC and 110VDC.

  • Coil Type: Non-Latching
  • Coil Voltage: 3VDC
  • Coil Resistance: 90 Ohms
  • Contact Material: Silver Palladium (AgPd) and Gold (Au)
  • Switching Time: 4ms
  • Contact Rating: 2A
  • Temperature Range: -40°C to 70°C
  • Packaging: Tube

You May Also Be Interested in

TE Connectivity
Electromechanical Relay 5VDC 125Ohm 2A DPDT (14.8x7.3x9.2)mm SMD Signal Relay
Need more? Email Us
ECAD model for 3-1393788-3
TE Connectivity
Electromechanical Relay 5VDC 313Ohm 1A SPDT (13x7.85x8)mm SMD Signal Relay
Need more? Email Us
ECAD model for 1393776-3
TE Connectivity
Electromechanical Relay 26.5VDC 1.56KOhm 1A DPDT(9.4x10.29x7.11)mm THT Military Relay
Need more? Email Us
ECAD model for 1-1617122-5
TE Connectivity
Electromechanical Relay 12VDC 270Ohm 10A SPST-NO (29.2x12.8x20.6)mm THT Power Relay
Need more? Email Us
ECAD model for 4-1440000-1
Panasonic
HIGHLY SENSITIVE DIPMINIATURE RELAY
Need more? Email Us
ECAD model for DF2-DC12V
TE Connectivity
Electromechanical Relay 24VDC 472Ohm 10A 3PDT(38.89x35.71x55.55)mm Socket Industrial Relay
Need more? Email Us
ECAD model for 3-1393118-4
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 9V / General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole
Need more? Email Us
ECAD model for 1415899-9
Panasonic
2-pole 5 mm Surface Mount Relay, JIS C0806 compliant Measurement equipment | RELAY TELECOM DPDT 1A 3VDC
Lowest to $1.7603
ECAD model for TQ2-L2-3V
TE Connectivity
RELAY GEN PURPOSE SPST 8A 12V / General Purpose Relay SPST-NC (1 Form B) 12VDC Coil Through Hole
Need more? Email Us
ECAD model for 3-1393224-0

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention